web counter

Silicon Labs CP2101EKKIT DEVELOPMENT RS232 TO USB

Silicon Labs CP2101EK Reference Design 2
Silicon Labs CP2101EK Reference Design 1
Silicon Labs CP2101EK Reference Design 2
Silicon Labs CP2101EK Reference Design 1
Silicon Labs CP2101EK Reference Design 1
Silicon Labs CP2101EK Reference Design 2

Applications:

Interface >

UART to USB Interface

End Products:

Motor ControlMotion Motor ControlPower Over Ethernet

ECAD Model:

Description

The Silicon Labs CP2101EK-EK Evaluation Kit is a comprehensive development platform for the CP2101 single-chip USB-to-UART bridge, motor control, and I2C/SPI bridge. The kit includes a USB-to-UART bridge board, a motor control board, and a I2C/SPI bridge board. The USB-to-UART bridge board provides a USB interface for connecting to a PC, and a UART interface for connecting to a microcontroller. The motor control board provides a motor control interface for controlling up to four DC motors. The I2C/SPI bridge board provides an I2C/SPI interface for connecting to external I2C/SPI devices. The kit also includes a USB cable, a power supply, and a set of jumper wires for connecting the boards together. The kit is designed to provide a complete development platform for evaluating and developing applications with the CP2101 single-chip USB-to-UART bridge, motor control, and I2C/SPI bridge.

Specifications

Silicon Labs technical specifications, attributes, parameters and parts with similar specifications to Silicon Labs .
  • Type
    Parameter
  • Published
    2000
  • Part Status
    Obsolete
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Interface
  • Function
    USB 2.0 to UART
  • Utilized IC / Part
    CP2101
  • Supplied Contents
    Board(s), Cable(s)
  • Evaluation Kit
    Yes
  • RoHS Status
    Non-RoHS Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Infineon0RFQ
Infineon TechnologiesTRANS RF NPN 25GHZ 4.5V SOT34370BUY
Infineon TechnologiesTrans GP BJT NPN 4.5V 0.035A 4-Pin(3 Tab) SOT-343 T/R17374RFQ
Infineon TechnologiesTRANS RF NPN 25GHZ 4.5V SOT34315000BUY