web counter

Silicon Labs CP2108EKInterface Development Tools CP2108 Eval kit

Silicon Labs CP2108EK Reference Design 2
Silicon Labs CP2108EK Reference Design 1
Silicon Labs CP2108EK Reference Design 2
Silicon Labs CP2108EK Reference Design 1
Silicon Labs CP2108EK Reference Design 1
Silicon Labs CP2108EK Reference Design 2

Applications:

Interface >

UART to USB Interface

End Products:

Motor ControlMotion Motor ControlPower Over Ethernet

ECAD Model:

Description

The Silicon Labs CP2108EK-EK Evaluation Kit is a comprehensive development platform for the CP2108 highly integrated USB-to-Quad-UART bridge controller, motor control, and GPIO. It includes a USB-to-UART bridge, a motor control board, and a GPIO board, as well as a USB cable and a power supply. The USB-to-UART bridge provides a simple and reliable way to connect a PC to a UART device, while the motor control board allows for the control of up to four DC motors. The GPIO board provides access to up to 16 GPIO pins, allowing for the connection of external sensors and other peripherals. The kit also includes a comprehensive set of software tools, including a GUI, API, and example code, to help developers quickly and easily get started with their projects.

Specifications

Silicon Labs technical specifications, attributes, parameters and parts with similar specifications to Silicon Labs .
  • Type
    Parameter
  • Factory Lead Time
    2 Weeks
  • Packaging
    Bulk
  • Published
    2012
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Interface
  • Function
    USB 2.0 to UART (RS232/RS422/RS485) Bridge
  • Operating Supply Voltage
    3.6V
  • Interface
    RS-232, RS-485, UART, USB
  • Utilized IC / Part
    CP2108
  • Supplied Contents
    Board(s), Cable(s)
  • Evaluation Kit
    Yes
  • Primary Attributes
    Full Speed (12Mbps)
  • Secondary Attributes
    On-Board LEDs
  • RoHS Status
    Non-RoHS Compliant
0 Similar Products Remaining
Technical Documents

Associated Products

Part NumberManufacturerDescriptionStockRFQ
NXP USA Inc.BGA3015/MPT3/REEL7//33000BUY