Silicon Labs CP2102EKSILICON LABS CP2102EK EVAL KIT, CP2102, USB TO UART
The Silicon Labs CP2102EK-EK Evaluation Kit is a comprehensive development platform for the CP2102 single-chip USB-to-UART bridge, motor control, and I2C bridge. It includes a USB-to-UART bridge, a motor control board, and an I2C bridge board. The USB-to-UART bridge board provides a USB interface for connecting to a PC, and a UART interface for connecting to a microcontroller. The motor control board provides a motor control interface for controlling DC motors, and the I2C bridge board provides an I2C interface for connecting to I2C devices. The kit also includes a USB cable, a power supply, and a set of jumper wires for connecting the boards together. The kit is designed to provide a complete development platform for evaluating the CP2102 single-chip USB-to-UART bridge, motor control, and I2C bridge.
- TypeParameter
- Factory Lead Time2 Weeks
- Weight50.008559mg
- Published1997
- Part StatusNot For New Designs
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- TypeInterface
- FunctionUSB 2.0 to UART (RS232) Bridge
- InterfaceRS-232, USB
- Utilized IC / PartCP2102
- Supplied ContentsBoard(s), Cable(s)
- Evaluation KitYes
- Primary AttributesFull Speed, 300bps to 1Mbps
- EmbeddedNo
- Secondary AttributesSoftware, Connector Provides Direct Access to UART Signals
- REACH SVHCUnknown
- RoHS StatusNon-RoHS Compliant
- Lead FreeContains Lead
- CP2102-EK Users Guide
- CP2102 /2109 Datasheet
- CP2102EK-Silicon-Labs-datasheet-78862365.pdf
- CP2102EK-Silicon-Laboratories-datasheet-10851634.pdf
- CP2102EK-Silicon-Laboratories-datasheet-139801.pdf
- CP2102EK-Silicon-Laboratories-datasheet-163542.pdf
- CP2102EK-Silicon-Laboratories-datasheet-17726119.pdf
- CP2102EK-Silicon-Labs-datasheet-137049228.pdf
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Silicon Labs | USB-to-UART 1-CH 640byte FIFO 3.3V Automotive 28-Pin QFN EP T/R | 235 | RFQ | |
| Silicon Labs | IC Usb to Uart Bridge QFN28 | 6170 | BUY | |
| Silicon Labs | Full Speed USB to UART Bridge USB 2.0 3.3V Tube Automotive 28-Pin QFN EP | 0 | BUY | |
| Silicon Labs | IC Usb to Uart Bridge QFN24 | 10 | RFQ | |
| Silicon Labs | IC Usb to Uart Bridge QFN20 | 40000 | RFQ | |
| Silicon Labs | Full Speed USB to UART Bridge USB 2.0 3.3V Tube Automotive 20-Pin QFN EP | 3 | BUY |


Product
Brand
Articles
Tools