web counter

Silicon Labs SI5338-EVBBOARD EVALUATION SI5338

Silicon Labs SI5338-EVB Reference Design 7
Silicon Labs SI5338-EVB Reference Design 1
Silicon Labs SI5338-EVB Reference Design 2
Silicon Labs SI5338-EVB Reference Design 3
Silicon Labs SI5338-EVB Reference Design 4
Silicon Labs SI5338-EVB Reference Design 5
Silicon Labs SI5338-EVB Reference Design 6
Silicon Labs SI5338-EVB Reference Design 7
Silicon Labs SI5338-EVB Reference Design 1
Silicon Labs SI5338-EVB Reference Design 1
Silicon Labs SI5338-EVB Reference Design 2
Silicon Labs SI5338-EVB Reference Design 3
Silicon Labs SI5338-EVB Reference Design 4
Silicon Labs SI5338-EVB Reference Design 5
Silicon Labs SI5338-EVB Reference Design 6
Silicon Labs SI5338-EVB Reference Design 7

Applications:

Clock and Timing >

Clock Synthesizer

End Products:

Communications and TelecomSwitch/Router line cardEthernet Router and Ethernet SwitchBroadcastCommunications and Telecom

ECAD Model:

Description

The Silicon Labs SI5338-EVB is an evaluation board designed to evaluate the performance of the Si5338 family of any-frequency, any-output clock generator and clock synthesizer, communications and telecom ICs. The board is equipped with a wide range of features, including a wide range of input frequencies, adjustable output frequencies, and a wide range of output formats. The board also includes a USB interface for programming and monitoring the ICs, as well as a graphical user interface for easy configuration. The board is designed to be used in a variety of applications, including communications, telecom, and industrial applications. The board is also designed to be used in a variety of environments, including laboratory, production, and field testing.

Specifications

Silicon Labs technical specifications, attributes, parameters and parts with similar specifications to Silicon Labs .
  • Type
    Parameter
  • Factory Lead Time
    3 Weeks
  • Weight
    50.008559mg
  • Published
    1997
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Timing
  • Frequency
    710MHz
  • Function
    Clock Generator
  • Operating Supply Voltage
    1.8V
  • Interface
    I2C, USB
  • Utilized IC / Part
    Si5338
  • Supplied Contents
    Board(s), Cable(s), Accessories
  • Evaluation Kit
    Yes
  • Primary Attributes
    160kHz to 700MHz in LVPECL/LVDS, <1 ps RMS Typ Jitter, Zero ppm Freq Error
  • Embedded
    No
  • Secondary Attributes
    USB Based GUI to Program, I2C/SMBus Compatible Interface, 1.8, 2.5, or 3.3V
  • REACH SVHC
    Unknown
  • Radiation Hardening
    No
  • RoHS Status
    Non-RoHS Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
EPSONCRYSTAL 25.0000MHZ 12PF SMD114BUY
Analog Devices Inc.ANALOG DEVICES - ADG728BRUZ - Analogue Switch, 1 Channels, SPST, 4.5 ohm, 2.7V to 5.5V, TSSOP, 16 Pins1419RFQ
Silicon LabsMCU 8-bit C8051F34x 8051 CISC 64KB Flash 3.3V/5V 48-Pin TQFP0BUY
Analog Devices Inc.IC DGT POT 20KOHM 256TAP 24TSSOP620RFQ