Analog Devices Inc. EVAL-AD9835EBZAnalog Devices EVAL-AD9835EBZ,
The Analog Devices EVAL-AD9835EBZ Evaluation Board is a versatile tool for evaluating the performance of the AD9835 Direct Digital Synthesizer, Waveform Generator, Communications and Telecom IC. This board features a wide range of features, including a high-speed, low-noise, low-power, and low-cost design. It is capable of generating a wide range of waveforms, including sine, triangle, square, and sawtooth. It also has a wide range of frequency and phase control, allowing for precise control of the output waveform. The board also includes a variety of communication and telecom features, such as a serial port, SPI, and I2C interfaces. The board also includes a USB port for easy connection to a PC. The board is designed to be easy to use and is ideal for prototyping and testing applications.
- TypeParameter
- Part StatusObsolete
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- TypeTiming
- Base Part NumberAD9835
- FunctionDirect Digital Synthesis (DDS)
- Utilized IC / PartAD9835
- Supplied ContentsBoard(s)
- Evaluation KitYes
- RoHS StatusROHS3 Compliant
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Analog Devices Inc. | ANALOG DEVICES AD9835BRUZ IC, DAC, DDS 50 MHZ SERIAL 5V, 9835 | 500 | BUY | |
| Analog Devices Inc. | Direct Digital Synthesizer 50MHz 1-DAC 10-Bit Serial 16-Pin TSSOP T/R | 3587 | BUY | |
| Nexperia USA Inc. | IC FF D-TYPE SNGL 8BIT 20TSSOP | 30 | BUY | |
| Analog Devices Inc. | Direct Digital Synthesizer 50MHz 1-DAC 10-Bit Serial 16-Pin TSSOP T/R | 43 | BUY |


Product
Brand
Articles
Tools