web counter

Linear Technology/Analog Devices DC1846A-ADEMO BOARD MS LTC6947 SYNTHESIZR

Linear Technology/Analog Devices DC1846A-A Reference Design 3
Linear Technology/Analog Devices DC1846A-A Reference Design 1
Linear Technology/Analog Devices DC1846A-A Reference Design 2
Linear Technology/Analog Devices DC1846A-A Reference Design 3
Linear Technology/Analog Devices DC1846A-A Reference Design 1
Linear Technology/Analog Devices DC1846A-A Reference Design 1
Linear Technology/Analog Devices DC1846A-A Reference Design 2
Linear Technology/Analog Devices DC1846A-A Reference Design 3

Applications:

Clock and Timing >

Clock Synthesizer

End Products:

Communications and TelecomTest EquipmentBroadband AccessMilitary and AerospaceMeasurement InstrumentsEthernet Microwave RadioWiMAX Basestation

ECAD Model:

Description

The Analog Devices DC1846A-A Demonstration Board for the LTC6947 Ultra Low Noise and Spurious Fractional-N Synthesizer is a versatile and powerful tool for communications and telecom applications. It is designed to provide a comprehensive platform for evaluating the performance of the LTC6947 synthesizer. The board features a wide range of features, including a low-noise, low-spurious fractional-N synthesizer, a wide range of output frequencies, a wide range of output power levels, and a wide range of modulation formats. The board also includes a variety of test points and connectors for easy connection to external test equipment. The board is designed to be used with the LTC6947 evaluation board, which provides a complete system for evaluating the performance of the LTC6947 synthesizer. The DC1846A-A board is an ideal tool for communications and telecom applications, providing a comprehensive platform for evaluating the performance of the LTC6947 synthesizer.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 2 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Published
    2014
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Timing
  • Function
    Frequency Synthesizer
  • Utilized IC / Part
    LTC6947
  • Supplied Contents
    Board(s)
  • Primary Attributes
    Single Fractional-N PLL with VCO
  • Secondary Attributes
    SMA Connectors
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Microchip TechnologyMICROCHIP - 24LC025-I/ST - SERIAL EEPROM, 2KBIT, 400KHZ, TSSOP-825RFQ