web counter

Linear Technology/Analog Devices DC1705A-ABOARD DEMO LTC6946-1

Applications:

Clock and Timing >

Clock Synthesizer

End Products:

EnergyWireless Base StationMeasurement InstrumentsEthernet Microwave RadioBroadband Access Power

ECAD Model:

Description

The Analog Devices DC1705A-A Demo Board is designed to demonstrate the capabilities of the LTC6946-1, a 0.37 GHz to 5.7 GHz Integer-N Frequency Synthesizer with Integrated VCO. This board is ideal for applications such as wireless communications, test and measurement, and radar systems. It features an energy-efficient design that reduces power consumption and increases system performance. The board includes a wide range of features, such as a low-noise VCO, a wide frequency range, and a low-jitter output. It also includes a USB interface for easy programming and control. The DC1705A-A Demo Board is a great tool for evaluating the performance of the LTC6946-1 and for developing applications that require high-performance frequency synthesis.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Part Status
    Obsolete
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Timing
  • Function
    Frequency Synthesizer
  • Utilized IC / Part
    LTC6946-1
  • Supplied Contents
    Board(s)
  • Primary Attributes
    Single Integer-N PLL with VCO
  • Embedded
    No
  • Secondary Attributes
    SMA Connectors
0 Similar Products Remaining
Technical Documents

Associated Products

Part NumberManufacturerDescriptionStockRFQ
Nexperia USA Inc.Voltage Level Translator 1-CH Bidirectional Automotive 6-Pin TSSOP T/R30000BUY
Nexperia USA Inc.IC TRNSLTR BIDIRECTIONAL 6TSSOP3000BUY