Analog Devices Inc. AD9548/PCBZANALOG DEVICES AD9548/PCBZAD9548, CLOCK GENERATOR, EVAL BOARD
The Analog Devices AD9548-PCBZ, AD9548/PCBZ Evaluation Board is designed to evaluate the performance of the AD9548 Digital PLL Clock Synthesizer, a high-performance, low-jitter clock synthesizer for communications and telecom applications. The board features a wide range of features, including a low-noise power supply, a high-performance clock synthesizer, and a wide range of output frequencies. The board also includes a variety of test points and connectors for easy evaluation and debugging. The board is designed to be used with the AD9548 evaluation software, which provides a graphical user interface for configuring and testing the AD9548. The board is ideal for evaluating the performance of the AD9548 in a variety of communications and telecom applications.
- TypeParameter
- Lifecycle StatusPRODUCTION (Last Updated: 1 month ago)
- Factory Lead Time8 Weeks
- Number of Pins88
- PackagingBulk
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- TypeTiming
- Frequency450MHz
- Base Part NumberAD9548
- FunctionClock Generator
- Operating Supply Voltage3.3V
- InterfaceSerial
- Utilized IC / PartAD9548
- Supplied ContentsBoard(s)
- Evaluation KitYes
- Primary Attributes62.5 ~ 450MHz Output Frequency
- EmbeddedNo
- Secondary AttributesSPI and I2C Compatible Control Port
- REACH SVHCNo SVHC
- RoHS StatusROHS3 Compliant
- Lead FreeContains Lead
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Microchip Technology | EEPROM SERIAL 16BYTE, SMD, PDIP8 | 20 | BUY | |
| NDK America, Inc. | CRYSTAL 25.0000MHZ 8PF SMD | 4000 | RFQ | |
| Analog Devices Inc. | IC REG LINEAR 1.8V 150MA TSOT5 | 11902 | RFQ | |
| Texas Instruments | IC BUF NON-INVERT 3.6V 20TSSOP | 0 | RFQ | |
| ECS Inc. | CRYSTAL 24.0000MHZ 12PF SMD | 199 | BUY | |
| Analog Devices Inc. | IC REG LINEAR 3.3V 300MA TSOT5 | 12550 | BUY | |
| Analog Devices Inc. | ANALOG DEVICES ADP1829ACPZ-R7 | 171 | RFQ | |
| Analog Devices Inc. | IC INTEGER-N CLCK GEN 32LFCSP | 155 | BUY | |
| Analog Devices Inc. | Clock Drivers & Distribution Flexible Clock Translator | 10 | BUY | |
| NDK America, Inc. | CRYSTAL 25.0000MHZ 8PF SMD | 3459 | RFQ | |
| NDK America, Inc. | CRYSTAL 25.0000MHZ 8PF SMD | 326 | RFQ |


Product
Brand
Articles
Tools