web counter

Linear Technology/Analog Devices DC1959A-ADEMO BOARD FRAC-N SYNT LN

Linear Technology/Analog Devices DC1959A-A Reference Design 2
Linear Technology/Analog Devices DC1959A-A Reference Design 1
Linear Technology/Analog Devices DC1959A-A Reference Design 2
Linear Technology/Analog Devices DC1959A-A Reference Design 1
Linear Technology/Analog Devices DC1959A-A Reference Design 1
Linear Technology/Analog Devices DC1959A-A Reference Design 2

Applications:

Clock and Timing >

Clock Synthesizer

End Products:

Communications and TelecomWireless Base StationMicrowave LinkTest and MeasurementMilitary Radios

ECAD Model:

Description

The Analog Devices DC1959A-A Demo Board is a powerful and versatile tool for testing and evaluating the performance of the LTC6948-1 Ultra Low Noise and Spurious Integer-N Frequency Synthesizer with Integrated VCO. This demo board features a wide range of features and capabilities, making it ideal for use in communications and telecom applications. It includes a wide range of frequency synthesis capabilities, including a wide range of output frequencies, low noise and spurious performance, and a wide range of modulation capabilities. Additionally, the board includes a wide range of features for testing and evaluating the performance of the LTC6948-1, including a wide range of input and output connectors, a wide range of power supply options, and a wide range of test and evaluation tools. The DC1959A-A Demo Board is an ideal tool for testing and evaluating the performance of the LTC6948-1 in communications and telecom applications.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Factory Lead Time
    4 Weeks
  • Published
    2012
  • Part Status
    Obsolete
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Timing
  • Base Part Number
    LTC6948
  • Function
    Frequency Synthesizer
  • Utilized IC / Part
    LTC6948-1
  • Supplied Contents
    Board(s)
  • Primary Attributes
    Single Fractional-N PLL with VCO
  • Secondary Attributes
    SMA Connectors
0 Similar Products Remaining
Technical Documents

Associated Products

Part NumberManufacturerDescriptionStockRFQ
Microchip TechnologyMICROCHIP - 24LC025-I/ST - SERIAL EEPROM, 2KBIT, 400KHZ, TSSOP-825RFQ
Nexperia USA Inc.IC TRNSLTR BIDIRECTIONAL 6TSSOP3000BUY