web counter

Analog Devices Inc. EV-ADF4153ASD1ZANALOG DEVICES EV-ADF4153ASD1Z ADF4153, FREQ SYNTH, EVAL BOARD

Analog Devices Inc. EV-ADF4153ASD1Z Reference Design 1
Analog Devices Inc. EV-ADF4153ASD1Z Reference Design 1
Analog Devices Inc. EV-ADF4153ASD1Z Reference Design 1
Analog Devices Inc. EV-ADF4153ASD1Z Reference Design 1

Applications:

Clock and Timing >

Clock Synthesizer

End Products:

Instrumentation and MeasurementWireless Base StationTest EquipmentSatellite RadioWirelessWireless LANWiMAX Basestation

ECAD Model:

Description

The Analog Devices EV-ADF4153ASD1Z Evaluation Board is designed to evaluate the performance of the ADF4153A Fractional-N PLL Frequency Synthesizer. This board is ideal for instrumentation and measurement applications, providing a wide range of frequency synthesis capabilities. It features a low-noise, low-power design, and is capable of generating frequencies up to 4.4 GHz. The board also includes a USB interface for easy programming and control. The EV-ADF4153ASD1Z Evaluation Board is a great tool for engineers and researchers looking to explore the capabilities of the ADF4153A Fractional-N PLL Frequency Synthesizer.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 3 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Timing
  • Frequency
    4GHz
  • Base Part Number
    ADF4153
  • Function
    Frequency Synthesizer
  • Operating Supply Voltage
    5.5V
  • Operating Supply Current
    20mA
  • Utilized IC / Part
    ADF4153A
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Primary Attributes
    Single Fractional-N PLL
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices Inc.IC PLL FREQ SYNTHESIZER 20-LFCSP1314RFQ
Analog Devices Inc.IC REG LINEAR 3V 150MA TSOT544RFQ
Analog Devices Inc.IC REG LINEAR 5V 500MA 8SOIC2RFQ
Analog Devices Inc.IC PLL FREQ SYNTHESIZER 20LFCSP5590BUY
Microchip TechnologyMICROCHIP - 24LC32A-I/MS - EEPROM, 32 Kbit, 4K x 8bit, Serial I2C (2-Wire), 400 kHz, MSOP, 8 Pins4RFQ