web counter

Analog Devices Inc. EVAL-ADF4351EB1ZANALOG DEVICES EVAL-ADF4351EB1Z ADF4351EB1Z EVALUATION MODULE

Analog Devices Inc. EVAL-ADF4351EB1Z Reference Design 5
Analog Devices Inc. EVAL-ADF4351EB1Z Reference Design 1
Analog Devices Inc. EVAL-ADF4351EB1Z Reference Design 2
Analog Devices Inc. EVAL-ADF4351EB1Z Reference Design 3
Analog Devices Inc. EVAL-ADF4351EB1Z Reference Design 4
Analog Devices Inc. EVAL-ADF4351EB1Z Reference Design 5
Analog Devices Inc. EVAL-ADF4351EB1Z Reference Design 1
Analog Devices Inc. EVAL-ADF4351EB1Z Reference Design 1
Analog Devices Inc. EVAL-ADF4351EB1Z Reference Design 2
Analog Devices Inc. EVAL-ADF4351EB1Z Reference Design 3
Analog Devices Inc. EVAL-ADF4351EB1Z Reference Design 4
Analog Devices Inc. EVAL-ADF4351EB1Z Reference Design 5

Applications:

Clock and Timing >

Clock Synthesizer

End Products:

Instrumentation and MeasurementTest EquipmentWiMAX/Wireless BroadbandWireless LANWireless InfrastructureClock and Timing Devices

ECAD Model:

Description

The Analog Devices EVAL-ADF4351EB1Z is an evaluation board for the ADF4351 fractional-N PLL frequency synthesizer. This board is designed to provide a platform for evaluating the performance of the ADF4351 frequency synthesizer. It features a wide range of frequency tuning capabilities, allowing users to generate frequencies from 23.4 MHz to 4400 MHz. The board also includes a variety of instrumentation and measurement features, such as a frequency counter, a power meter, and a spectrum analyzer. The board is also equipped with a USB interface for easy connection to a PC. This evaluation board is ideal for use in applications such as radio frequency (RF) testing, wireless communication, and instrumentation and measurement.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 2 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Package / Case
    Module
  • Number of Pins
    0
  • Packaging
    Bulk
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Timing
  • Frequency
    250MHz
  • Base Part Number
    ADF4351
  • Function
    Frequency Synthesizer
  • Operating Supply Voltage
    5.5V
  • Interface
    USB
  • Operating Supply Current
    110mA
  • Utilized IC / Part
    ADF4351
  • Supplied Contents
    Board(s), Cable(s)
  • Evaluation Kit
    Yes
  • Primary Attributes
    Single Fractional-N PLL
  • Embedded
    No
  • REACH SVHC
    Unknown
  • RoHS Status
    Non-RoHS Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices Inc.IC REG LINEAR 1.8V 150MA TSOT511902RFQ
Analog Devices Inc.IC REG LINEAR 1.8V 150MA 4WLCSP5120RFQ
Analog Devices Inc.ANALOG DEVICES - ADP150ACBZ-3.3-R7 - Fixed LDO Voltage Regulator, 2.2V to 5.5V, 105mV Dropout, 3.3Vout, 150mAout, WLCSP-4100RFQ
Analog Devices Inc.IC REG LINEAR 2.5V 150MA 4WLCSP70BUY
Analog Devices Inc.IC REG LINEAR 2.8V 150MA TSOT576BUY
Microchip8K X 8 I2C/2-WIRE SERIAL EEPROM, PDSO8, 3.90 MM, ROHS COMPLIANT, PLASTIC, SOIC-80RFQ
Microchip8K X 8 I2C/2-WIRE SERIAL EEPROM, PDSO8, 3.90 MM, ROHS COMPLIANT, PLASTIC, SOIC-81943BUY
MicrochipI2C? Serial EEPROM, 2.5 to 5.5V, 400 kHz, -40 to 125°C, DFN-8, RoHS1350RFQ
Analog Devices Inc.IC REG LINEAR 3V 150MA TSOT544RFQ
Microchip TechnologyMICROCHIP - 24LC64-E/SN - SERIAL EEPROM, 64KBIT, 400KHZ, SOIC-80BUY