web counter

Silicon Labs Si5xx5x7-EVBBOARD EVAL FOR XO/VCXO QUAD

Silicon Labs Si5xx5x7-EVB Reference Design 2
Silicon Labs Si5xx5x7-EVB Reference Design 1
Silicon Labs Si5xx5x7-EVB Reference Design 2
Silicon Labs Si5xx5x7-EVB Reference Design 1
Silicon Labs Si5xx5x7-EVB Reference Design 1
Silicon Labs Si5xx5x7-EVB Reference Design 2

Applications:

Clock and Timing >

Clock Synthesizer

End Products:

Instrumentation and MeasurementClock and Timing Devices

ECAD Model:

Description

The Silicon Labs Si5xx5x7-EVB is an evaluation board designed to evaluate the performance of the Si53x/55x/59x XOs/VCXOs, Instrumentation and Measurement ICs. It is a versatile platform that allows users to quickly and easily evaluate the features and performance of the ICs. The board includes a variety of features such as a USB interface, a power supply, a temperature sensor, and a variety of test points. The board also includes a variety of software tools to help users evaluate the performance of the ICs. The board is designed to be used in a variety of applications such as automotive, industrial, and consumer electronics.

Specifications

Silicon Labs technical specifications, attributes, parameters and parts with similar specifications to Silicon Labs .
  • Type
    Parameter
  • Factory Lead Time
    3 Weeks
  • Weight
    50.008559mg
  • Published
    1997
  • Part Status
    Discontinued
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Timing
  • Function
    Clock Oscillation
  • Utilized IC / Part
    Si53x, Si55x, Si57x, Si59x
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Primary Attributes
    10MHz ~ 1.417GHz Frequency Range
  • RoHS Status
    Non-RoHS Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Epson America, IncCrystal 0.032768MHz ±20ppm (Tol) 12.5pF FUND 70000Ohm 2-Pin CSMD T/R33100RFQ
Epson America, IncCrystal 0.032768MHz ±20ppm (Tol) 7pF FUND 70000Ohm 2-Pin CSMD0RFQ
EPSONCRYSTAL 32.768KHZ 8PF SMD32BUY
EPSONCRYSTAL 32.7680 KHZ 9.0PF SMD46500BUY
EPSONCRYSTAL 32.768KHZ 7PF SMD12000BUY
EPSONCRYSTAL 32.768KHZ 12.5PF SMD1579BUY
Epson America, IncCrystal 0.032768MHz ±20ppm (Tol) 12.5pF FUND 70000Ohm 2-Pin CSMD T/R0RFQ
Epson America, IncCrystal 0.032768MHz ±20ppm (Tol) 12.5pF FUND 70000Ohm 2-Pin CSMD T/R0RFQ