web counter

Analog Devices Inc. EVAL-CN0304-SDZAD9834 Direct Digital Synthesizer Evaluation Board

Analog Devices Inc. EVAL-CN0304-SDZ Reference Design 1
Analog Devices Inc. EVAL-CN0304-SDZ Reference Design 1
Analog Devices Inc. EVAL-CN0304-SDZ Reference Design 1
Analog Devices Inc. EVAL-CN0304-SDZ Reference Design 1

Applications:

Clock and Timing >

Clock Synthesizer

End Products:

Instrumentation and MeasurementRadar SystemClock and Timing Devices

ECAD Model:

Description

The Analog Devices EVAL-CN0304-SDZ Evaluation Board is a versatile instrumentation and measurement tool based on the AD9834 75 MHz Low Power DDS Waveform Generator. It is designed to provide a platform for evaluating the performance of the AD9834 and to demonstrate its capabilities. The board features a wide range of input and output connections, allowing users to easily connect to external devices and instruments. It also includes a USB interface for easy connection to a PC, allowing users to quickly and easily configure the AD9834 and generate waveforms. The board also includes a range of test points and jumpers, allowing users to quickly and easily access the AD9834's internal signals. The EVAL-CN0304-SDZ Evaluation Board is an ideal tool for evaluating the performance of the AD9834 and for demonstrating its capabilities.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 3 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Series
    Circuits from the Lab™
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Timing
  • Function
    Direct Digital Synthesis (DDS)
  • Operating Supply Voltage
    5.5V
  • Interface
    SPI, USB
  • Utilized IC / Part
    AD8014, AD9834
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • RoHS Status
    ROHS3 Compliant
  • REACH SVHC
    No SVHC
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices Inc.Single ADC Delta-Sigma 120sps 16-bit Serial 10-Pin MSOP T/R20RFQ
Analog Devices Inc.ANALOG DEVICES - AD7790BRMZ - 16BIT ADC SIGMA DELTA, SMD, MSOP1030RFQ