ON Semiconductor NB3W1200LMNGEVBNB3W1200L HCSL Push-Pull Output Clock Buffer Evaluation Board
Description
The ON Semiconductor NB3W1200LMNGEVB-LMNGEVB HCSL Push-Pull Output Evaluation Board is a versatile instrumentation and measurement tool designed to evaluate the performance of the NB3W1200LMNGEVB HCSL Push-Pull Output IC. This evaluation board features a wide range of features, including a high-speed differential output, adjustable output voltage, adjustable output current, adjustable output slew rate, and adjustable output impedance. It also includes a variety of test points and connectors for easy connection to external test equipment. The board is designed to provide a comprehensive evaluation of the NB3W1200LMNGEVB HCSL Push-Pull Output IC, allowing users to quickly and accurately assess its performance.
Specifications
ON Semiconductor technical specifications, attributes, parameters and parts with similar specifications to ON Semiconductor .
- TypeParameter
- Published2013
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- TypeTiming
- Frequency133.33MHz
- FunctionClock Buffer
- Operating Supply Voltage3.3V
- InterfaceI2C, USB
- Utilized IC / PartNB3W1200L
- Supplied ContentsBoard(s)
- Evaluation KitYes
- RoHS StatusROHS3 Compliant
0 Similar Products Remaining
Technical Documents
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Microchip Technology | IC ADC 12BIT 2.7V 1CH LP SOT23-5 | 78 | RFQ | |
| Microchip Technology | IC ADC 12BIT 2.7V 1CH LP SOT23-5 | 0 | RFQ | |
| Microchip Technology | IC ADC 12BIT 2.7V 1CH LP SOT23-5 | 0 | RFQ | |
| Microchip Technology | IC ADC 12BIT 2.7V 1CH LP SOT23-5 | 0 | RFQ | |
| Allegro MicroSystems | SENSOR CURRENT HALL 5A AC/DC | 3000 | RFQ |


Product
Brand
Articles
Tools