Analog Devices Inc. EVAL-AD9832SDZANALOG DEVICES EVAL-AD9832SDZ AD9832SDZ EVALUATION MODULE
Description
The Analog Devices EVAL-AD9832SDZ Evaluation Board is designed to evaluate the performance of the AD9832 45 mW Power, 3V to 5V, 25-MHz Programmable Waveform Generator. This board is ideal for instrumentation and measurement applications, providing a convenient platform for testing and evaluating the AD9832. The board features a wide range of features, including a power supply, a programmable waveform generator, a frequency counter, and a digital-to-analog converter. The board also includes a USB interface for easy connection to a PC. The board is designed to be easy to use and provides a comprehensive set of features for evaluating the performance of the AD9832.
Specifications
Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
- TypeParameter
- Factory Lead Time8 Weeks
- Lifecycle StatusPRODUCTION (Last Updated: 2 weeks ago)
- Package / CaseModule
- Number of Pins0
- PackagingBulk
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- TypeTiming
- Max Operating Temperature85°C
- Min Operating Temperature-40°C
- Base Part NumberAD9832
- FunctionDirect Digital Synthesis (DDS)
- Operating Supply Voltage3.3V
- InterfaceUSB
- Utilized IC / PartAD9832
- Supplied ContentsBoard(s)
- Resolution1.25 B
- Evaluation KitYes
- RoHS StatusROHS3 Compliant
- REACH SVHCNo SVHC
- Lead FreeContains Lead
0 Similar Products Remaining
Technical Documents
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Microchip Technology | MICROCHIP - MCP3906A-I/SS - IC, ENERGY METER 1:32, SMD, SSOP24 | 82 | BUY | |
| Microchip Technology | IC ENERGY METERING 24SSOP | 43 | RFQ | |
| Texas Instruments | TEXAS INSTRUMENTS LM78L05ACMX/NOPB LINEAR VOLT REG, 0.1A, SOIC-8 | 10000 | RFQ | |
| CEL | OPTOISOLATOR 5KV TRANS 4DIP | 0 | RFQ | |
| Texas Instruments | IC REG LINEAR 5V 100MA 8SOIC | 10000 | BUY | |
| Microchip Technology | IC ENERGY METERING 24SSOP | 9 | BUY | |
| Microchip Technology | IC POWER METERING-1 PHASE 24SSOP | 1500 | BUY |


Product
Brand
Articles
Tools