web counter

Analog Devices Inc. AD9910/PCBZBOARD EVAL FOR AD9910 1GSPS

Analog Devices Inc. AD9910/PCBZ Reference Design 5
Analog Devices Inc. AD9910/PCBZ Reference Design 1
Analog Devices Inc. AD9910/PCBZ Reference Design 2
Analog Devices Inc. AD9910/PCBZ Reference Design 3
Analog Devices Inc. AD9910/PCBZ Reference Design 4
Analog Devices Inc. AD9910/PCBZ Reference Design 5
Analog Devices Inc. AD9910/PCBZ Reference Design 1
Analog Devices Inc. AD9910/PCBZ Reference Design 1
Analog Devices Inc. AD9910/PCBZ Reference Design 2
Analog Devices Inc. AD9910/PCBZ Reference Design 3
Analog Devices Inc. AD9910/PCBZ Reference Design 4
Analog Devices Inc. AD9910/PCBZ Reference Design 5

Applications:

Clock and Timing >

Clock Synthesizer

End Products:

Consumer ElectronicsTest EquipmentCD/MP3 Analog AM/FM Radio

ECAD Model:

Description

The Analog Devices AD9910-PCBZ Evaluation Board is a powerful consumer electronics device that utilizes the AD9910/PCBZ 1 GSPS DDS with 14-Bit DAC. This board is designed to provide a comprehensive evaluation platform for the AD9910/PCBZ device, allowing users to quickly and easily evaluate the performance of the device. The board features a wide range of features, including a high-speed digital-to-analog converter, a low-noise power supply, and a wide range of control and monitoring options. The board also includes a comprehensive set of software tools to help users quickly and easily evaluate the performance of the device. With its powerful features and easy-to-use design, the AD9910-PCBZ Evaluation Board is an ideal choice for consumer electronics applications.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 1 month ago)
  • Factory Lead Time
    8 Weeks
  • Mount
    Cable
  • Number of Pins
    0
  • Packaging
    Bulk
  • Series
    AgileRF™
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Timing
  • Frequency
    1GHz
  • Base Part Number
    AD9910
  • Function
    Direct Digital Synthesis (DDS)
  • Operating Supply Voltage
    3.3V
  • Interface
    USB
  • Utilized IC / Part
    AD9910
  • Supplied Contents
    Board(s), Cable(s)
  • Resolution
    1.75 B
  • Evaluation Kit
    Yes
  • Primary Attributes
    14-Bit DAC, 32-Bit Tuning Word Width
  • Embedded
    No
  • Secondary Attributes
    1GHz, Graphical User Interface
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Microchip16 X 8 I2C/2-WIRE SERIAL EEPROM, PDSO8, 3.90 MM, ROHS COMPLIANT, PLASTIC, SOIC-80RFQ
Microchip TechnologyIC EEPROM 128 I2C 400KHZ 8TSSOP13000RFQ
Microchip TechnologyEEPROM Serial-I2C 128-bit 16 x 8 3.3V/5V 8-Pin TDFN EP T/R16RFQ
Microchip TechnologyIC EEPROM 128 I2C 400KHZ 8SOIC1585RFQ
Microchip16 X 8 I2C/2-WIRE SERIAL EEPROM, PDSO8, 3.90 MM, ROHS COMPLIANT, PLASTIC, SOIC-8410RFQ
Texas InstrumentsPROTOTYPE0RFQ
Texas InstrumentsPROTOTYPE0RFQ
Microchip TechnologyIC EEPROM 128 I2C 400KHZ 8TSSOP5000BUY
Microchip TechnologyIC EEPROM 128 I2C 400KHZ 8TSSOP34RFQ
Microchip TechnologyIC EEPROM 128 I2C 400KHZ 8TSSOP30000RFQ