web counter

Analog Devices Inc. AD9914/PCBZData Conversion IC Development Tools AD9914 Eval Brd

Analog Devices Inc. AD9914/PCBZ Reference Design 5
Analog Devices Inc. AD9914/PCBZ Reference Design 1
Analog Devices Inc. AD9914/PCBZ Reference Design 2
Analog Devices Inc. AD9914/PCBZ Reference Design 3
Analog Devices Inc. AD9914/PCBZ Reference Design 4
Analog Devices Inc. AD9914/PCBZ Reference Design 5
Analog Devices Inc. AD9914/PCBZ Reference Design 1
Analog Devices Inc. AD9914/PCBZ Reference Design 1
Analog Devices Inc. AD9914/PCBZ Reference Design 2
Analog Devices Inc. AD9914/PCBZ Reference Design 3
Analog Devices Inc. AD9914/PCBZ Reference Design 4
Analog Devices Inc. AD9914/PCBZ Reference Design 5

Applications:

Clock and Timing >

Clock Synthesizer

End Products:

Consumer ElectronicsTest EquipmentCD/MP3 Analog AM/FM Radio

ECAD Model:

Description

The Analog Devices AD9914-PCBZ Evaluation Board is a powerful consumer electronics tool for testing and evaluating the AD9914/PCBZ 3.5 GSPS Direct Digital Synthesizer with 12-Bit DAC. This evaluation board provides a comprehensive platform for testing and evaluating the performance of the AD9914/PCBZ, allowing users to quickly and easily evaluate the device's features and capabilities. The board includes a wide range of features, including a high-speed clock generator, a low-noise power supply, and a wide range of test and measurement tools. The board also includes a comprehensive set of software tools for programming and controlling the AD9914/PCBZ, allowing users to quickly and easily evaluate the device's performance. The AD9914-PCBZ Evaluation Board is an ideal tool for testing and evaluating the performance of the AD9914/PCBZ, providing users with a comprehensive platform for testing and evaluating the device's features and capabilities.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 3 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Packaging
    Bulk
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Timing
  • Frequency
    3.5GHz
  • Base Part Number
    AD9914
  • Function
    Direct Digital Synthesis (DDS)
  • Operating Supply Voltage
    3.3V
  • Interface
    USB
  • Utilized IC / Part
    AD9914
  • Supplied Contents
    Board(s)
  • Resolution
    1.5 B
  • Evaluation Kit
    Yes
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices Inc.IC CLK BUFFER 1:2 7.5GHZ 16LFCSP1000BUY
Microchip TechnologyEEPROM SERIAL 16BYTE, SMD, PDIP820BUY
Texas InstrumentsIC BUF NON-INVERT 3.6V 20TSSOP10000RFQ
Texas InstrumentsIC BUF NON-INVERT 3.6V 20TSSOP0RFQ
ECS Inc.CRYSTAL 24.0000MHZ 12PF SMD199BUY
Texas InstrumentsPROTOTYPE0RFQ
Texas InstrumentsPROTOTYPE0RFQ
Texas InstrumentsBuffer/Line Driver 8-CH Non-Inverting 3-ST CMOS 20-Pin TSSOP T/R10000RFQ
Analog Devices Inc.IC DDS 3.5GSPS DAC 12BIT 88LFCSP2652BUY