web counter

AnalogDevices EVAL-AD9832EBZ

Applications:

Clock and Timing >

Clock Synthesizer

End Products:

Instrumentation and MeasurementTest EquipmentFlow MeterWireless CommunicationsGas and Water MeterClock and Timing DevicesMedical Equipments

ECAD Model:

Description

The Analog Devices EVAL-AD9832EBZ Evaluation Board is designed to evaluate the performance of the AD9832 Direct Digital Synthesizer. This board is ideal for instrumentation and measurement applications, providing a wide range of frequency synthesis capabilities. It features a low-noise, low-distortion output signal, and a wide range of frequency resolution and output frequency range. The board also includes a USB interface for easy connection to a PC, and a graphical user interface for easy configuration and control. The board is also compatible with a variety of development tools, making it an ideal choice for prototyping and development.

Specifications

AnalogDevices technical specifications, attributes, parameters and parts with similar specifications to AnalogDevices .
  • Type
    Parameter
  • RoHS
    Compliant
  • Evaluation Kit
    Yes
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices Inc.ANALOG DEVICES - AD9832BRUZ - Direct Digital Synthesizer, 25 MHz, 10 Bit DAC, 2.97 V to 5.5 V, TSSOP-1666RFQ
Analog Devices Inc.Direct Digital Synthesizer 25MHz 1-DAC 10-Bit Serial 16-Pin TSSOP T/R156RFQ
Analog Devices Inc.IC DDS 10BIT 25MHZ CMOS 16TSSOP15BUY