web counter

Analog Devices Inc. EV-ADF41020EB1ZBOARD EVAL FOR ADF41020

Analog Devices Inc. EV-ADF41020EB1Z Reference Design 1
Analog Devices Inc. EV-ADF41020EB1Z Reference Design 1
Analog Devices Inc. EV-ADF41020EB1Z Reference Design 1
Analog Devices Inc. EV-ADF41020EB1Z Reference Design 1

Applications:

Clock and Timing >

Clock Synthesizer

End Products:

Instrumentation and MeasurementTest EquipmentWireless InfrastructureMicrowave point-to-pointInstrumentation and Measurement

ECAD Model:

Description

The Analog Devices EV-ADF41020EB1Z Evaluation Board is designed to evaluate the performance of the ADF41020 PLL Frequency Synthesizer. This board is ideal for instrumentation and measurement applications, providing a wide range of features and capabilities. It includes a wide range of components, including a low-noise voltage regulator, a low-noise clock oscillator, a low-noise reference oscillator, and a low-noise power supply. The board also includes a variety of connectors and test points for easy connection to external test equipment. The board is designed to provide a complete evaluation platform for the ADF41020 PLL Frequency Synthesizer, allowing users to quickly and easily evaluate the performance of the device.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 3 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Timing
  • Frequency
    18GHz
  • Base Part Number
    ADF41020
  • Function
    Frequency Synthesizer
  • Operating Supply Voltage
    15V
  • Interface
    USB
  • Operating Supply Current
    30mA
  • Utilized IC / Part
    ADF41020
  • Supplied Contents
    Board(s), Cable(s)
  • Evaluation Kit
    Yes
  • Embedded
    Yes, MCU, 8-Bit
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices Inc.IC REG LINEAR 1.5V 500MA 8SOIC2222BUY
Analog Devices Inc.ANALOG DEVICES ADP1613ARMZ-R7 DC-DC Switching Boost, SEPIC Regulator, Adjustable, 2.5V-5.5Vin, 3.6V-20Vout, 2Aout, MSOP-81114RFQ
Analog Devices Inc.OP Amp Single GP R-R I/O ±18V/36V 8-Pin SOIC N T/R0RFQ
Analog Devices Inc.IC REG LINEAR 3.3V 500MA 8SOIC2RFQ
Analog Devices Inc.OP Amp Single GP R-R I/O ±18V/36V 8-Pin SOIC N T/R272RFQ
Analog Devices Inc.IC REG LINEAR 2.5V 500MA 8SOIC7BUY
Microchip8K X 8 I2C/2-WIRE SERIAL EEPROM, PDSO8, 3.90 MM, ROHS COMPLIANT, PLASTIC, SOIC-81943BUY
Microchip TechnologyEEPROM SERIAL 64K, 24LC64, SOIC8700RFQ
Analog Devices Inc.ANALOG DEVICES ADP7104ARDZ-R7LDO Voltage Regulator, Adjustable, 3.3V to 20V in, 350mV drop, 1.22V to 19.8V/0.5A out, SOIC-817RFQ
Analog Devices Inc.IC REG LINEAR 5V 500MA 8SOIC2RFQ
Analog Devices Inc.IC REG LINEAR 3V 500MA 8SOIC2222BUY
SusumuATTENUATOR 3 DB 50 OHM 0805 SMD2113RFQ
Load more