web counter

Analog Devices EV-ADF4196SD1ZLow Phase Noise, Fast Settling 6 GHz PLL Frequency Synthesizer

Applications:

Clock and Timing >

Clock Synthesizer

End Products:

Instrumentation and MeasurementClock and Timing Devices

ECAD Model:

Description

The Analog Devices EV-ADF4196SD1Z is an evaluation board designed to evaluate the performance of the ADF4193 and ADF4196 Frequency Synthesizers for Phase-Locked Loops, Instrumentation and Measurement. The board includes a high-performance, low-noise, low-power, low-jitter frequency synthesizer, a low-noise voltage-controlled oscillator (VCO), and a low-noise, low-power, low-jitter phase-locked loop (PLL). The board also includes a wide range of features such as a wide frequency range, low-noise, low-power, and low-jitter operation. The board is designed to provide a complete evaluation platform for the ADF4193 and ADF4196 Frequency Synthesizers. It is ideal for applications such as instrumentation, measurement, and communications.

Specifications

Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    Production (Last Updated: 1 month ago)
  • Number of Pins
    0
  • Manufacturer Lifecycle Status
    PRODUCTION (Last Updated: 1 month ago)
  • RoHS
    Non-Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Abracon LLCCRYSTAL 20.0000MHZ 18PF SMD14650BUY
Microchip TechnologyMCU 8-bit PIC RISC 32KB Flash 5V 44-Pin TQFP Tray0RFQ