Analog Devices Inc. AD9959/PCBZBOARD EVALUATION FOR AD9959
The Analog Devices AD9959-PCBZ, AD9959/PCBZ, Evaluation Board is a comprehensive evaluation board designed for evaluating the AD9959 Direct Digital Synthesizer with 10-Bit DAC. This board is ideal for instrumentation and measurement applications, providing a complete platform for testing and evaluating the performance of the AD9959. The board includes a wide range of features, including a 10-bit DAC, a low-noise power supply, a high-speed clock generator, and a wide range of connectors for interfacing with external devices. The board also includes a comprehensive set of software tools for configuring and controlling the AD9959. The board is designed to be easy to use and provides a comprehensive platform for evaluating the performance of the AD9959.
- TypeParameter
- Lifecycle StatusPRODUCTION (Last Updated: 1 month ago)
- Factory Lead Time8 Weeks
- Number of Pins56
- PackagingBulk
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- TypeTiming
- Frequency500MHz
- Base Part NumberAD9959
- FunctionDirect Digital Synthesis (DDS)
- Operating Supply Voltage3.3V
- InterfaceUSB
- Operating Supply Current180mA
- Nominal Supply Current180mA
- Utilized IC / PartAD9959
- Supplied ContentsBoard(s), Cable(s)
- Resolution1.25 B
- Evaluation KitYes
- Primary Attributes10-Bit DAC, 32-Bit Tuning Word Width
- EmbeddedNo
- Secondary Attributes4 Channels
- REACH SVHCNo SVHC
- RoHS StatusROHS3 Compliant
- Lead FreeContains Lead
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Analog Devices | SP Amp DIFF AMP Single 11V 8-Pin SOIC N T/R | 0 | RFQ | |
| Analog Devices Inc. | SP Amp DIFF AMP Single 11V 8-Pin MSOP T/R | 354 | BUY | |
| Analog Devices Inc. | ANALOG DEVICES AD8350ARMZ20 Differential Amplifier, Low Distortion, 1 Amplifiers, 1 mV, 21 dB, 900 MHz, -40 C, 85 C | 100 | BUY | |
| Analog Devices Inc. | IC AMP DIFF LOW-DISTORTION 8SOIC | 96 | BUY | |
| Analog Devices Inc. | IC AMP DIFF LOW-DISTORTION 8SOIC | 2000 | BUY | |
| Analog Devices Inc. | IC AMP DIFF LOW-DISTORTION 8MSOP | 12 | BUY | |
| Analog Devices Inc. | IC AMP DIFF LOW-DISTORTION 8MSOP | 84 | BUY |


Product
Brand
Articles
Tools