web counter

Analog Devices Inc. AD9958/PCBZBOARD EVALUATION FOR AD9958

Analog Devices Inc. AD9958/PCBZ Reference Design 7
Analog Devices Inc. AD9958/PCBZ Reference Design 1
Analog Devices Inc. AD9958/PCBZ Reference Design 2
Analog Devices Inc. AD9958/PCBZ Reference Design 3
Analog Devices Inc. AD9958/PCBZ Reference Design 4
Analog Devices Inc. AD9958/PCBZ Reference Design 5
Analog Devices Inc. AD9958/PCBZ Reference Design 6
Analog Devices Inc. AD9958/PCBZ Reference Design 7
Analog Devices Inc. AD9958/PCBZ Reference Design 1
Analog Devices Inc. AD9958/PCBZ Reference Design 1
Analog Devices Inc. AD9958/PCBZ Reference Design 2
Analog Devices Inc. AD9958/PCBZ Reference Design 3
Analog Devices Inc. AD9958/PCBZ Reference Design 4
Analog Devices Inc. AD9958/PCBZ Reference Design 5
Analog Devices Inc. AD9958/PCBZ Reference Design 6
Analog Devices Inc. AD9958/PCBZ Reference Design 7

Applications:

Clock and Timing >

Clock Synthesizer

End Products:

Instrumentation and MeasurementRadar and SonarPortable InstrumentationClock and Timing Devices

ECAD Model:

Description

The Analog Devices AD9958-PCBZ, AD9958/PCBZ, Evaluation Board is a comprehensive evaluation board designed for evaluating the AD9958 Direct Digital Synthesizer with 10-Bit DAC. This board is ideal for instrumentation and measurement applications, providing a wide range of features and capabilities. It includes a high-performance, low-noise, 10-bit DAC, a wideband frequency synthesizer, and a low-noise, low-distortion, wideband amplifier. The board also includes a wide range of control and monitoring features, including a USB interface, a graphical user interface, and a variety of test and measurement tools. The board is designed to provide a comprehensive evaluation platform for the AD9958 Direct Digital Synthesizer with 10-Bit DAC, allowing users to quickly and easily evaluate the performance of the device.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 1 month ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    56
  • Packaging
    Bulk
  • Series
    AgileRF™
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Timing
  • Frequency
    500MHz
  • Base Part Number
    AD9958
  • Function
    Direct Digital Synthesis (DDS)
  • Operating Supply Voltage
    3.3V
  • Interface
    USB
  • Operating Supply Current
    105mA
  • Nominal Supply Current
    105mA
  • Utilized IC / Part
    AD9958
  • Supplied Contents
    Board(s), Cable(s)
  • Resolution
    1.25 B
  • Evaluation Kit
    Yes
  • Primary Attributes
    10-Bit DAC, 32-Bit Tuning Word Width
  • Embedded
    No
  • Secondary Attributes
    500MHz, Graphical User Interface, 2-Channel
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
ON SemiconductorIC RCVR ECL DIFFERENTL 5V 8-SOIC2006BUY
ON SemiconductorIC GATE OR 1CH 2-INP 6-MICROPAK0BUY
ON SemiconductorON SEMICONDUCTOR - MC100EL16DG - Differential ECL Receiver, ECL Output, 4.2V to 5.7V Supply, SOIC-8300BUY
ON SemiconductorIC RCVR ECL DIFFERENTL 5V 8TSSOP595BUY