Analog Devices Inc. AD9547/PCBZANALOG DEVICES AD9547/PCBZNETWORK CLOCK GENERATOR/SYNCHRONIZER
The Analog Devices AD9547-PCBZ, AD9547/PCBZ Evaluation Board is a comprehensive evaluation platform for the AD9547 Digital PLL Clock Synthesizer. This board is designed to provide a complete evaluation of the AD9547's features and performance in communications and telecom applications. It includes a wide range of features such as a high-performance voltage-controlled oscillator (VCO), a low-noise clock buffer, and a wide range of programmable output frequencies. The board also includes a USB interface for easy connection to a PC, allowing users to quickly and easily configure the AD9547 for their specific application. The AD9547-PCBZ Evaluation Board is an ideal platform for evaluating the performance of the AD9547 in communications and telecom applications.
- TypeParameter
- Lifecycle StatusPRODUCTION (Last Updated: 3 weeks ago)
- Factory Lead Time8 Weeks
- MountWall
- Number of Pins0
- PackagingBulk
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- TypeTiming
- Frequency450MHz
- Base Part NumberAD9547
- FunctionClock Generator
- Operating Supply Voltage3.3V
- Utilized IC / PartAD9547
- Supplied ContentsBoard(s)
- Evaluation KitYes
- Primary Attributes2 Differential or 4 Single Ended Inputs
- EmbeddedNo
- Secondary AttributesCMOS, LVPECL and LVDS Compatible
- REACH SVHCNo SVHC
- RoHS StatusROHS3 Compliant
- Lead FreeContains Lead
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Microchip Technology | EEPROM SERIAL 16BYTE, SMD, PDIP8 | 20 | BUY | |
| Texas Instruments | IC BUF NON-INVERT 3.6V 20TSSOP | 0 | RFQ | |
| Analog Devices Inc. | Clock Generator 64-Pin LFCSP EP Tray | 26 | BUY | |
| Analog Devices Inc. | IC REG LINEAR 3.3V 500MA 8MSOP | 10 | BUY | |
| Analog Devices Inc. | IC REG LINEAR 1.8V 350MA TSOT5 | 165566 | BUY | |
| ECS Inc. | CRYSTAL 24.0000MHZ 12PF SMD | 199 | BUY | |
| Analog Devices Inc. | IC REG LINEAR 3.3V 300MA TSOT5 | 12550 | BUY | |
| Analog Devices Inc. | ANALOG DEVICES ADP1829ACPZ-R7 | 171 | RFQ |


Product
Brand
Articles
Tools