web counter

Linear Technology/Analog Devices DC1959A-BDEMO BOARD FRAC-N SYNT LN

Linear Technology/Analog Devices DC1959A-B Reference Design 2
Linear Technology/Analog Devices DC1959A-B Reference Design 1
Linear Technology/Analog Devices DC1959A-B Reference Design 2
Linear Technology/Analog Devices DC1959A-B Reference Design 1
Linear Technology/Analog Devices DC1959A-B Reference Design 1
Linear Technology/Analog Devices DC1959A-B Reference Design 2

Applications:

Clock and Timing >

Clock Synthesizer

End Products:

Communications and TelecomWireless Base StationMicrowave LinkTest and MeasurementMilitary Radios

ECAD Model:

Description

The Analog Devices DC1959A-B Demo Board is a powerful and versatile tool for testing and evaluating the performance of the LTC6948-2 Ultra Low Noise and Spurious Integer-N Frequency Synthesizer with Integrated VCO. This demo board features a wide range of features and capabilities, including a wide frequency range of up to 2.4GHz, a low noise floor of -150dBc/Hz, and a wide range of modulation formats. It also features a wide range of communications and telecom applications, including GSM, CDMA, WCDMA, LTE, and WiMAX. The board also includes a variety of test and evaluation tools, such as a frequency counter, a signal generator, and a spectrum analyzer. This demo board is an ideal tool for engineers and technicians who need to evaluate the performance of the LTC6948-2 Ultra Low Noise and Spurious Integer-N Frequency Synthesizer with Integrated VCO.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Factory Lead Time
    4 Weeks
  • Published
    2012
  • Part Status
    Obsolete
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Timing
  • Base Part Number
    LTC6948
  • Function
    Frequency Synthesizer
  • Utilized IC / Part
    LTC6948-2
  • Supplied Contents
    Board(s)
  • Primary Attributes
    Single Fractional-N PLL with VCO
  • Secondary Attributes
    SMA Connectors
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Technical Documents

Associated Products

Part NumberManufacturerDescriptionStockRFQ
Nexperia USA Inc.IC TRNSLTR BIDIRECTIONAL 6TSSOP3000BUY
Microchip TechnologyMICROCHIP - 24LC025-I/ST - SERIAL EEPROM, 2KBIT, 400KHZ, TSSOP-825RFQ