web counter

SparkFun Electronics KIT-15258ESP8266 THING STARTER KIT

Applications:

Internet of Things (IoT) >

Wireless Connectivity

End Products:

Communications and TelecomInternet of Things (IoT)

ECAD Model:

Description

The SparkFun ESP8266 Thing Starter Kit is a comprehensive communications and telecom kit designed to help you get started with the ESP8266 Thing development board. This kit includes the ESP8266 Thing board, a USB cable, a breadboard, a variety of jumper wires, and a selection of components to get you started with your projects. With this kit, you can explore the capabilities of the ESP8266 Thing board, including Wi-Fi connectivity, GPIO control, and more. The kit also includes a comprehensive guide to help you get started with your projects. Whether you're a beginner or an experienced user, the SparkFun ESP8266 Thing Starter Kit is the perfect way to get started with the ESP8266 Thing board.

Specifications

SparkFun Electronics technical specifications, attributes, parameters and parts with similar specifications to SparkFun Electronics .
  • Type
    Parameter
  • Factory Lead Time
    2 Weeks
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Utilized IC / Part
    ESP8266
  • Main Purpose
    Breadboard Kit
  • Kit Type
    Starter Kit
  • Interconnect System
    Arduino R3 Shield
  • Suggested Programming Environment
    Arduino IDE
  • Included MCU/MPU Board(s)
    SparkFun ESP8266 Thing - Dev Board
  • RoHS Status
    Non-RoHS Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Microchip TechnologyIC CONTRLR LI-ION 4.40V SOT23-53RFQ
Microchip TechnologyIC CONTRLR LI-ION 4.50V SOT23-528RFQ
Microchip TechnologyIC CONTROLLER LI-ION 4.35V 8DFN1270RFQ
Microchip TechnologyIC CONTROLLER LI-ION 4.35V 8DFN18320BUY
Diodes IncorporatedIC REG LINEAR 3.3V 600MA SOT2586950BUY
Microchip TechnologyIC CONTROLLER LI-ION 4.2V 8DFN0BUY
Microchip TechnologyIC CONTROLLER LI-ION 4.50V 8DFN727BUY
Microchip TechnologyMICROCHIP - MCP73831T-2ATI/OT - IC zum Laden von 1-zelligen Li-Ionen- & Li-Polymer-Akkus, 6V Eingang, 4.2V/500mA, SOT-23-50RFQ
Microchip TechnologyIC CONTRLLR LI-ION 4.35V SOT23-52055RFQ
Microchip TechnologyIC CONTROLLER LI-ION 4.2V 8DFN3939RFQ