STMicroelectronics STEVAL-BCN002V1BBLUENRG-TILE - BLUETOOTH LE ENAB
The STMicroelectronics STEVAL-BCN002V1B, BlueTile - Bluetooth LE Enabled Sensor Node Development Kit is an instrumentation and measurement tool designed to help developers create and test Bluetooth Low Energy (BLE) enabled sensor nodes. The kit includes a BlueTile board, a BLE-enabled sensor node, and a range of development tools. The BlueTile board is a low-power, low-cost, and easy-to-use platform for developing BLE-enabled sensor nodes. It features an STM32L4 microcontroller, a Bluetooth Low Energy (BLE) transceiver, and a range of sensors and peripherals. The BLE-enabled sensor node is a compact, low-power, and low-cost device that can be used to measure temperature, humidity, pressure, and other environmental parameters. The development tools included in the kit allow developers to quickly and easily create and test their BLE-enabled sensor nodes. The kit also includes a range of software libraries and example applications to help developers get started quickly.
- TypeParameter
- Factory Lead Time10 Weeks
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- TypeTransceiver; Bluetooth® 5
- Frequency2.4GHz
- Supplied ContentsBoard(s)
- RoHS StatusROHS3 Compliant
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| STMicroelectronics | CONSUMER MEMS | 11399 | RFQ | |
| STMicroelectronics | ULTRA-COMPACT HIGH-PERFORMANCE E | 80000 | RFQ | |
| STMicroelectronics | OPTICAL LGA12 4.9X2 | 36000 | RFQ | |
| STMicroelectronics | MEMS AUD MIC SENSOR OMNI 4HCLGA | 4000 | RFQ | |
| STMicroelectronics | E-COMPASS | 10 | RFQ | |
| STMicroelectronics | LD39015 Series 3.3 V 150 mA Fixed Low Noise LDO Voltage Regulator - SOT-23-5 | 3000 | RFQ |


Product
Brand
Articles
Tools