web counter

MikroElektronika MIKROE-3294NB IOT CLICK

MikroElektronika MIKROE-3294 Reference Design 6
MikroElektronika MIKROE-3294 Reference Design 1
MikroElektronika MIKROE-3294 Reference Design 2
MikroElektronika MIKROE-3294 Reference Design 3
MikroElektronika MIKROE-3294 Reference Design 4
MikroElektronika MIKROE-3294 Reference Design 5
MikroElektronika MIKROE-3294 Reference Design 6
MikroElektronika MIKROE-3294 Reference Design 1
MikroElektronika MIKROE-3294 Reference Design 1
MikroElektronika MIKROE-3294 Reference Design 2
MikroElektronika MIKROE-3294 Reference Design 3
MikroElektronika MIKROE-3294 Reference Design 4
MikroElektronika MIKROE-3294 Reference Design 5
MikroElektronika MIKROE-3294 Reference Design 6

Applications:

Internet of Things (IoT) >

Wireless Connectivity

End Products:

IndustrialAgricultural MachineryEnvironmental MonitoringSmart MeteringAsset TrackingBike SharingSecuritySmart ParkingSmart City

ECAD Model:

Description

The MikroElektronika MIKROE-3294 NB IoT Click Board is a specialized board designed to provide LTE Cat NB1 connectivity for industrial grade applications. It utilizes the BC95-G multi-band IoT module to provide reliable and secure wireless communication. The board is equipped with a wide range of features, including a U.FL antenna connector, a USB-UART bridge, and a power supply circuit. It also supports a wide range of communication protocols, such as TCP/IP, UDP, CoAP, and MQTT. The board is designed to be easy to use and integrate into existing systems, making it an ideal solution for industrial grade applications.

Specifications

MikroElektronika technical specifications, attributes, parameters and parts with similar specifications to MikroElektronika .
  • Type
    Parameter
  • Factory Lead Time
    4 Weeks
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    RF
  • Function
    Cellular
  • Utilized IC / Part
    BC95-G
  • Contents
    Board(s)
  • Platform
    mikroBUS™ Click™
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Microchip TechnologyIC REG LINEAR 3.3V 1A 5DDPAK1890BUY
Microchip TechnologyIC REG LINEAR 5V 1A 5DDPAK680BUY
Microchip TechnologyIn a Pack of 5, Microchip MCP1826T-1802E/DC, LDO Regulator, 1A, 1.8 V, ±2% 5 Tab-Pin, SOT-22345BUY
Microchip TechnologyIC REG LINEAR 3.3V 1A TO220-533BUY
Microchip TechnologyIC REG LINEAR 1.2V 1A TO220-528600BUY
Microchip TechnologyIC REG LINEAR 2.5V 1A TO220-5102BUY
Microchip TechnologyIC REG LIN POS ADJ 1A SOT223-5134BUY
Texas InstrumentsIC TRNSLTR BIDIRECTIONAL 16VQFN10000RFQ
Microchip TechnologyIC REG LINEAR 3V 1A 5DDPAK23BUY
Microchip TechnologyIC REG LINEAR 3V 1A TO220-5477BUY
Microchip TechnologyIC REG LINEAR 3V 1A SOT223-53539BUY
Load more