web counter

STMicroelectronics EVL6566B-40WSTBBOARD EVAL FOR L6566B

STMicroelectronics EVL6566B-40WSTB Reference Design 1
STMicroelectronics EVL6566B-40WSTB Reference Design 1
STMicroelectronics EVL6566B-40WSTB Reference Design 1
STMicroelectronics EVL6566B-40WSTB Reference Design 1

Applications:

Power Supplies >

AC to DC Multi-Output Power Supplies

End Products:

Consumer ElectronicsSet-Top Box

ECAD Model:

Description

The STMicroelectronics EVL6566B-40WSTB is a 40 W wide input range flyback converter using the L6566BH Multimode controller for SMPS, Consumer Electronics and Industrial Applications. This converter is designed to provide a high efficiency, low cost solution for a wide range of applications. It features a wide input voltage range of 4.5V to 42V, a high efficiency of up to 90%, and a low standby power consumption of less than 0.5W. The L6566BH Multimode controller provides a wide range of features, including a programmable soft-start, over-voltage protection, and over-temperature protection. This converter is also designed to meet the requirements of the EN55022 Class B EMC standard. The EVL6566B-40WSTB is an ideal solution for applications such as LED lighting, industrial automation, and consumer electronics.