web counter

STMicroelectronics STEVAL-ISA116V1STMicroelectronics STEVAL-ISA116V1 Buck Converter for VIPER26LD

STMicroelectronics STEVAL-ISA116V1 Reference Design 1
STMicroelectronics STEVAL-ISA116V1 Reference Design 1
STMicroelectronics STEVAL-ISA116V1 Reference Design 1
STMicroelectronics STEVAL-ISA116V1 Reference Design 1

Applications:

Power Supplies >

AC to DC Multi-Output Power Supplies

End Products:

Power ManagementPower MeterSet-Top BoxDVD Player/RecorderCompact SMPSLED DriverPower Supplies

ECAD Model:

Description

The STMicroelectronics STEVAL-ISA116V1 is a demonstration board based on the VIPER26LD, a 5 W, 2-output wide-range buck converter, Power Management IC. This board is designed to provide a platform for evaluating the performance of the VIPER26LD in a wide range of applications. It features two independent buck converters with adjustable output voltage, adjustable switching frequency, and adjustable current limit. The board also includes a USB interface for programming and monitoring the device, as well as a graphical user interface for easy configuration. The STEVAL-ISA116V1 is an ideal solution for evaluating the performance of the VIPER26LD in a wide range of applications.

Specifications

STMicroelectronics technical specifications, attributes, parameters and parts with similar specifications to STMicroelectronics .
  • Type
    Parameter
  • Series
    VIPer™ plus
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Voltage - Output
    5V 16V
  • Frequency - Switching
    60kHz
  • Utilized IC / Part
    VIPer26
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Board Type
    Fully Populated
  • Power - Output
    5W
  • Main Purpose
    DC/DC, Step Down with LDO
  • Outputs and Type
    2, Non-Isolated
  • Regulator Topology
    Buck
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
STMicroelectronicsIC OFFLINE CONV PWM 800V 16-SOIC3000RFQ
STMicroelectronicsStandard Regulator Pos 5V 0.1A 3-Pin TO-92 T/R20000RFQ
STMicroelectronicsIC OFFLINE CONV PWM 800V 16-SOIC15000RFQ
STMicroelectronicsLinear Voltage Regulators 5.0V 0.1A Positive995RFQ
STMicroelectronicsSTMICROELECTRONICS L78L05ABZLinear Voltage Regulator, Fixed, LDO, 10V To 30V In, 5V And 0.1A Out, TO-92-310000RFQ