web counter

STMicroelectronics STEVAL-ISA071V2BOARD DEMO BASED ON VIPER16

STMicroelectronics STEVAL-ISA071V2 Reference Design 1
STMicroelectronics STEVAL-ISA071V2 Reference Design 1
STMicroelectronics STEVAL-ISA071V2 Reference Design 1
STMicroelectronics STEVAL-ISA071V2 Reference Design 1

Applications:

Power Supplies >

AC to DC Multi-Output Power Supplies

End Products:

Power ManagementPower Supplies

ECAD Model:

Description

The STMicroelectronics STEVAL-ISA071V2 is a 4W non-isolated, wide input-voltage range SMPS demonstration board based on the VIPer16 power management IC. It is designed to provide a platform for evaluating the performance of the VIPer16 IC in a variety of applications. The board features a wide input voltage range of 4.5V to 42V, and can deliver up to 4W of output power. It also includes a number of protection features, such as over-voltage, over-temperature, and short-circuit protection. The board is ideal for applications such as LED lighting, industrial automation, and consumer electronics.

Specifications

STMicroelectronics technical specifications, attributes, parameters and parts with similar specifications to STMicroelectronics .
  • Type
    Parameter
  • Series
    VIPer™ plus
  • Part Status
    Obsolete
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Voltage - Output
    -5V 7V or 5V 12V
  • Utilized IC / Part
    VIPer16
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Board Type
    Fully Populated
  • Power - Output
    4W
  • Main Purpose
    AC/DC, Non-Isolated
  • Outputs and Type
    2, Non-Isolated
  • REACH SVHC
    No SVHC
  • Radiation Hardening
    No
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Texas InstrumentsTEXAS INSTRUMENTS CD4025BM LOGIC, 3-IN NOR GATE TRIPLE, 14SOIC5RFQ