web counter

ON Semiconductor FEBFAN7688SJXA_CP14U306EVAL BOARD 306W FOR FAN7688

ON Semiconductor FEBFAN7688SJXA_CP14U306 Reference Design 1
ON Semiconductor FEBFAN7688SJXA_CP14U306 Reference Design 1
ON Semiconductor FEBFAN7688SJXA_CP14U306 Reference Design 1
ON Semiconductor FEBFAN7688SJXA_CP14U306 Reference Design 1

Applications:

Power Supplies >

AC to DC Multi-Output Power Supplies

End Products:

Computers and PeripheralsTelecom InfrastructureServersCompute and StoragePower Supplies

ECAD Model:

Description

The ON Semiconductor FAN7688SJXA-U306 and FAN7688SJXA_CP14U306 Evaluation Boards are based on the FAN7688SJX 306W, 12V PC Application with 12 Vsb Module. These boards are designed to evaluate the performance of the FAN7688SJX 306W, 12V PC Application with 12 Vsb Module in computers and peripherals. The boards feature a wide range of components, including a power supply, a voltage regulator, a power switch, and a fan controller. The boards also feature a variety of connectors, allowing for easy connection to a variety of devices. The boards are designed to provide a reliable and efficient evaluation of the FAN7688SJX 306W, 12V PC Application with 12 Vsb Module.