web counter

STMicroelectronics STEVAL-ISA119V1BOARD DEMO 1.5W DUAL VIPER16LD

STMicroelectronics STEVAL-ISA119V1 Reference Design 1
STMicroelectronics STEVAL-ISA119V1 Reference Design 1
STMicroelectronics STEVAL-ISA119V1 Reference Design 1
STMicroelectronics STEVAL-ISA119V1 Reference Design 1

Applications:

Power Supplies >

AC to DC Multi-Output Power Supplies

End Products:

LightingPower MeterLED DriverPower Supplies

ECAD Model:

Description

The STMicroelectronics STEVAL-ISA119V1 is a 1.5-W double output Buck Demonstration Board based on the VIPER16LD, Lighting Application. It is designed to demonstrate the performance of the VIPER16LD, a high-efficiency, low-cost, low-power, high-voltage integrated circuit for lighting applications. The board features two independent outputs, one adjustable from 0.7V to 15V and the other adjustable from 0.7V to 10V. It also includes a wide range of protection features such as over-voltage, over-current, and short-circuit protection. The board is also equipped with a USB interface for easy programming and monitoring. The STEVAL-ISA119V1 is an ideal solution for evaluating the performance of the VIPER16LD in lighting applications.

Specifications

STMicroelectronics technical specifications, attributes, parameters and parts with similar specifications to STMicroelectronics .
  • Type
    Parameter
  • Series
    VIPER™
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Max Operating Temperature
    60°C
  • Number of Channels
    2
  • Voltage - Output
    5V 12V
  • Frequency - Switching
    60kHz
  • Utilized IC / Part
    VIPer16
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Board Type
    Fully Populated
  • Power - Output
    1.5W
  • Main Purpose
    AC/DC, Primary Side
  • Outputs and Type
    2, Non-Isolated
  • Regulator Topology
    Buck
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices, Inc.0RFQ