web counter

STMicroelectronics STEVAL-ISA175V1EVAL BOARD FOR VIPER26HD

STMicroelectronics STEVAL-ISA175V1 Reference Design 1
STMicroelectronics STEVAL-ISA175V1 Reference Design 1
STMicroelectronics STEVAL-ISA175V1 Reference Design 1
STMicroelectronics STEVAL-ISA175V1 Reference Design 1

Applications:

Power Supplies >

AC to DC Multi-Output Power Supplies

End Products:

Power ManagementPower Supplies

ECAD Model:

Description

The STMicroelectronics STEVAL-ISA175V1 is an evaluation board based on the VIPER26HD, 9.4W, 15V/5V/3.3V three output isolated flyback converter for smart meter and power line systems. This board is designed to provide a complete solution for power management ICs, allowing users to evaluate the performance of the VIPER26HD IC in a variety of applications. The board features a wide input voltage range of 85-265VAC, and provides three isolated outputs of 15V, 5V, and 3.3V. It also features a high efficiency of up to 94%, and a low standby power consumption of less than 0.5W. The board is designed to meet the requirements of IEC 61000-3-2 Class C and EN 61000-3-2 Class C standards, making it suitable for use in smart meter and power line systems.

Specifications

STMicroelectronics technical specifications, attributes, parameters and parts with similar specifications to STMicroelectronics .
  • Type
    Parameter
  • Series
    VIPer™ plus
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Voltage - Output
    3.3V 5V 15V
  • Frequency - Switching
    115kHz
  • Utilized IC / Part
    VIPer26
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Board Type
    Fully Populated
  • Main Purpose
    AC/DC, Primary Side
  • Outputs and Type
    3, Isolated
  • Regulator Topology
    Flyback
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
STMicroelectronicsIC OPAMP AUDIO 15MHZ 8SO98RFQ
STMicroelectronicsIC DAS 2CH MICROLESS POWERSSO369000RFQ