web counter

STMicroelectronics STEVAL-ISA105V1POWER SUPPLY FOR ENERGY METER

STMicroelectronics STEVAL-ISA105V1 Reference Design 1
STMicroelectronics STEVAL-ISA105V1 Reference Design 1
STMicroelectronics STEVAL-ISA105V1 Reference Design 1
STMicroelectronics STEVAL-ISA105V1 Reference Design 1

Applications:

Power Supplies >

AC to DC Multi-Output Power Supplies

End Products:

Consumer ElectronicsEnergy MeterAdapterIndustrial ControlPower Supplies

ECAD Model:

Description

The STMicroelectronics STEVAL-ISA105V1 is a power supply demonstration board designed for energy meter and power line modem applications based on the ALTAIR04-900 Consumer Electronics IC. It is a complete solution for evaluating the performance of the ALTAIR04-900 IC in a variety of power supply applications. The board includes a power supply, a voltage regulator, a current sensor, and a power line modem. It also features a USB interface for programming and debugging, as well as a graphical user interface for monitoring and controlling the board. The board is designed to be used in a variety of energy meter and power line modem applications, and is ideal for prototyping and testing.

Specifications

STMicroelectronics technical specifications, attributes, parameters and parts with similar specifications to STMicroelectronics .
  • Type
    Parameter
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Voltage - Output
    3.3V 5V 5V 12V
  • Utilized IC / Part
    ALTAIR04-900
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Board Type
    Fully Populated
  • Main Purpose
    AC/DC, Primary Side
  • Outputs and Type
    3, Isolated
  • Regulator Topology
    Flyback
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
STMicroelectronicsConv DC-DC Single Step Down 4V to 18V 8-Pin SO N47500RFQ