web counter

STMicroelectronics STEVAL-ISA081V1BOARD DEMO BASED ON VIPER26

STMicroelectronics STEVAL-ISA081V1 Reference Design 1
STMicroelectronics STEVAL-ISA081V1 Reference Design 1
STMicroelectronics STEVAL-ISA081V1 Reference Design 1
STMicroelectronics STEVAL-ISA081V1 Reference Design 1

Applications:

Power Supplies >

AC to DC Multi-Output Power Supplies

End Products:

Consumer ElectronicsPower MeterSet-Top BoxDVD Player/RecorderLED Lighting

ECAD Model:

Description

The STMicroelectronics STEVAL-ISA081V1 is a 12 V /1 A SMPS wide range demonstration board based on the VIPER26, a high-performance, low-cost, and low-power integrated circuit for consumer electronics applications. This board is designed to provide a complete solution for the development and evaluation of a wide range of power supplies, including AC/DC, DC/DC, and DC/AC converters. It features a wide input voltage range of 85-265 VAC, a high efficiency of up to 90%, and a low standby power consumption of less than 0.5 W. The board also includes a comprehensive set of protection features, such as over-voltage, over-current, and short-circuit protection. Additionally, the board is equipped with a graphical user interface (GUI) for easy configuration and monitoring of the power supply.

Specifications

STMicroelectronics technical specifications, attributes, parameters and parts with similar specifications to STMicroelectronics .
  • Type
    Parameter
  • Series
    VIPER™
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Voltage - Output
    3.3V 12V
  • Utilized IC / Part
    VIPer26
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Board Type
    Fully Populated
  • Power - Output
    12W
  • Main Purpose
    AC/DC, Primary Side
  • Outputs and Type
    2, Isolated
  • Regulator Topology
    Buck
  • REACH SVHC
    No SVHC
  • Radiation Hardening
    No
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Lead Free
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
STMicroelectronicsSTMICROELECTRONICS L78L33ACD13TRLinear Voltage Regulator, Fixed, 8.3V To 30V In, 3.3V And 0.1A Out, SOIC-898169RFQ
STMicroelectronicsSTMICROELECTRONICS - L78L33ACUTR - Linear Voltage Regulators, Fixed, 8.3V To 30V In, 3.3V And 0.1A Out, SOT-89-32432500RFQ
STMicroelectronicsSTMICROELECTRONICS L78L33ACZLinear Voltage Regulator, Fixed, 3-Terminal, Positive, 8.3V To 30V In, 3.3V And 0.1A Out, TO-92-32500RFQ
STMicroelectronicsLinear Voltage Regulators Pos Vltg regulators109RFQ
STMicroelectronicsIC OFFLINE CONV PWM 800V 7-DIP12000RFQ
STMicroelectronicsIC REG LDO 3.3V 0.1A TO92-32860RFQ