web counter

STMicroelectronics EV-VN7050ASEVAL BOARD VN7050AS

STMicroelectronics EV-VN7050AS Reference Design 1
STMicroelectronics EV-VN7050AS Reference Design 1
STMicroelectronics EV-VN7050AS Reference Design 1
STMicroelectronics EV-VN7050AS Reference Design 1

Applications:

Power Drivers >

Power Switch

End Products:

Power ManagementAutomotive Power Supply

ECAD Model:

Description

The STMicroelectronics EV-VN7050AS is an evaluation board designed to evaluate the performance of the VN7050AS Power Switch, a power management IC. It features a wide range of features, including a wide input voltage range, low quiescent current, and high efficiency. The board also includes a variety of protection features, such as over-voltage, over-current, and short-circuit protection. The board is designed to be used with a variety of power sources, including AC/DC, DC/DC, and battery-powered systems. The board also includes a graphical user interface for easy configuration and monitoring. The EV-VN7050AS is an ideal solution for applications requiring efficient and reliable power management.

Specifications

STMicroelectronics technical specifications, attributes, parameters and parts with similar specifications to STMicroelectronics .
  • Type
    Parameter
  • Series
    VIPower™
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Power Management
  • Function
    High Side Driver (Internal FET)
  • Utilized IC / Part
    VN7050AS
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Primary Attributes
    1-Channel (Single)
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
ON SemiconductorIC REG/LED DRIVER 20MA SUB5000RFQ