web counter

STMicroelectronics EV-VND7040AJPower Management IC Development Tools VND7040AJ Evaluation Board

STMicroelectronics EV-VND7040AJ Reference Design 1
STMicroelectronics EV-VND7040AJ Reference Design 1
STMicroelectronics EV-VND7040AJ Reference Design 1
STMicroelectronics EV-VND7040AJ Reference Design 1

Applications:

Power Drivers >

Power Switch

End Products:

Power ManagementAutomotive Power Supply

ECAD Model:

Description

The STMicroelectronics EV-VND7040AJ is an evaluation board designed to evaluate the performance of the VND7040AJ Power Switch, a power management IC. It features a wide range of features, including a high-efficiency synchronous buck converter, a low-side MOSFET, and a high-side MOSFET. The board also includes a wide range of protection features, such as over-current protection, over-temperature protection, and short-circuit protection. The board is designed to be used in a variety of applications, including automotive, industrial, and consumer electronics. It is also designed to be used in a wide range of power management applications, such as power supply, battery charging, and power conversion.

Specifications

STMicroelectronics technical specifications, attributes, parameters and parts with similar specifications to STMicroelectronics .
  • Type
    Parameter
  • Series
    VIPower™
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Power Management
  • Function
    High Side Driver (Internal FET)
  • Output Current
    34A
  • Utilized IC / Part
    VND7040AJ
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Primary Attributes
    2-Channel (Dual)
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Technical Documents