web counter

STMicroelectronics EV-VNQ7140AJEVAL BOARD VNQ7140AJ

STMicroelectronics EV-VNQ7140AJ Reference Design 1
STMicroelectronics EV-VNQ7140AJ Reference Design 1
STMicroelectronics EV-VNQ7140AJ Reference Design 1
STMicroelectronics EV-VNQ7140AJ Reference Design 1

Applications:

Power Drivers >

Power Switch

End Products:

Power ManagementAutomotive Power Supply

ECAD Model:

Description

The STMicroelectronics EV-VNQ7140AJ is an evaluation board designed for automotive applications. It is used to evaluate the VNQ7140AJ Quad Channel Power Management IC. This board is equipped with a wide range of features, including four independent power supply channels, a wide input voltage range, and a high-efficiency synchronous buck converter. It also has a wide range of protection features, such as over-voltage, over-current, and short-circuit protection. The board also includes a graphical user interface for easy configuration and monitoring. This evaluation board is ideal for automotive applications that require reliable and efficient power management.

Specifications

STMicroelectronics technical specifications, attributes, parameters and parts with similar specifications to STMicroelectronics .
  • Type
    Parameter
  • Series
    VIPower™
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Power Management
  • Function
    High Side Driver (Internal FET)
  • Utilized IC / Part
    VNQ7140AJ
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Primary Attributes
    4-Channel (Quad)
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
ON SemiconductorIC REG LINEAR POS ADJ 100MA 6DFN0RFQ