web counter

STMicroelectronics STEVAL-MKI202V1KSTDS75 EVAL BOARD

STMicroelectronics STEVAL-MKI202V1K Reference Design 4
STMicroelectronics STEVAL-MKI202V1K Reference Design 1
STMicroelectronics STEVAL-MKI202V1K Reference Design 2
STMicroelectronics STEVAL-MKI202V1K Reference Design 3
STMicroelectronics STEVAL-MKI202V1K Reference Design 4
STMicroelectronics STEVAL-MKI202V1K Reference Design 1
STMicroelectronics STEVAL-MKI202V1K Reference Design 1
STMicroelectronics STEVAL-MKI202V1K Reference Design 2
STMicroelectronics STEVAL-MKI202V1K Reference Design 3
STMicroelectronics STEVAL-MKI202V1K Reference Design 4

Applications:

Sensors and Transducers >

Temperature Sensing

End Products:

AutomotiveConsumer ElectronicsTest EquipmentPrinterBattery ManagementAutomotive SystemsThermal ManagementDisk DrivesFax MachinePower Supply

ECAD Model:

Description

The STMicroelectronics STEVAL-MKI202V1K Temperature Probe Kit is a comprehensive solution for automotive and transportation applications. It is based on the STDS75 Digital Temperature Sensor and provides accurate temperature readings in a wide range of temperatures. The kit includes a temperature probe, a USB cable, and a user manual. The temperature probe is designed to be used in harsh environments and is resistant to shock and vibration. The USB cable allows for easy connection to a PC or laptop for data logging and analysis. The user manual provides detailed instructions on how to use the kit and how to interpret the data. The kit is ideal for automotive and transportation applications that require accurate temperature readings.

Specifications

STMicroelectronics technical specifications, attributes, parameters and parts with similar specifications to STMicroelectronics .
  • Type
    Parameter
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Utilized IC / Part
    STDS75
  • Supplied Contents
    Board(s)
  • Sensor Type
    Temperature
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
STMicroelectronicsIC INTERFACE SPECIALIZED 16SO2148BUY
STMicroelectronicsIC INTERFACE SPECIALIZED 16SO25000BUY