web counter

STMicroelectronics STEVAL-MKI203V1KMEMS MOTION SENSOR EVAL BOARDS

STMicroelectronics STEVAL-MKI203V1K Reference Design 3
STMicroelectronics STEVAL-MKI203V1K Reference Design 1
STMicroelectronics STEVAL-MKI203V1K Reference Design 2
STMicroelectronics STEVAL-MKI203V1K Reference Design 3
STMicroelectronics STEVAL-MKI203V1K Reference Design 1
STMicroelectronics STEVAL-MKI203V1K Reference Design 1
STMicroelectronics STEVAL-MKI203V1K Reference Design 2
STMicroelectronics STEVAL-MKI203V1K Reference Design 3

Applications:

Sensors and Transducers >

Temperature Sensing

End Products:

AutomotiveConsumer ElectronicsTest EquipmentPrinterBattery ManagementAutomotive SystemsThermal ManagementDisk DrivesFax MachinePower Supply

ECAD Model:

Description

The STMicroelectronics STEVAL-MKI203V1K Temperature Probe Kit is a comprehensive solution for automotive and transportation applications. It is based on the STCN75 Digital Temperature Sensor, which is a high-precision, low-power, and low-cost temperature sensor. The kit includes a temperature probe, a USB cable, and a user manual. The temperature probe is designed to measure temperatures from -40°C to +125°C with a resolution of 0.5°C. It is also capable of measuring temperatures up to +150°C with a resolution of 1°C. The USB cable allows for easy connection to a PC or laptop for data logging and analysis. The user manual provides detailed instructions on how to use the kit and its components. The STEVAL-MKI203V1K Temperature Probe Kit is an ideal solution for automotive and transportation applications that require accurate temperature measurements.

Specifications

STMicroelectronics technical specifications, attributes, parameters and parts with similar specifications to STMicroelectronics .
  • Type
    Parameter
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Voltage - Supply
    2.7V~5.5V
  • Interface
    I2C, Serial
  • Utilized IC / Part
    STCN75
  • Supplied Contents
    Board(s)
  • Sensor Type
    Temperature
  • Sensitivity
    ±0.5°C
  • Embedded
    No
  • Sensing Range
    -55°C ~ 125°C
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
STMicroelectronicsMOD VLP BLUETOOTH REV V4.112RFQ
STMicroelectronicsIC REG LINEAR 3.3V 200MA SOT23-557000RFQ
STMicroelectronicsIC REG BUCK ADJ 3A 8VFQFPN30RFQ
STMicroelectronicsIC LED DRVR LIN DIM 90MA 24QSOP15000RFQ
STMicroelectronicsMOD RF TXRX BLUETOOTH CHIP ANT8RFQ
STMicroelectronicsMCU 32-bit STM32F ARM Cortex M0 RISC 64KB Flash 2.5V/3.3V 48-Pin LQFP Tray1419RFQ
STMicroelectronicsMCU, 32BIT, CORTEX-M0, 48MHZ, LQFP-4824525RFQ
STMicroelectronicsIC LED DRVR LIN DIM 90MA 24TSSOP15000RFQ
STMicroelectronicsIC LED DRIVER LIN DIM 90MA 24SO0BUY