STMicroelectronics STEVAL-TLL010V1BOARD EVAL LED DRIVER STLA02
The STMicroelectronics STEVAL-TLL010V1 Demonstration Board is a versatile and powerful tool for controlling 6 white LEDs for display backlights in consumer electronics. It uses the STLA02 boost converter to provide a reliable and efficient power supply for the LEDs. The board is designed to be easy to use and configure, with a user-friendly interface and intuitive controls. It also features a wide range of safety features, including over-voltage protection, over-temperature protection, and short-circuit protection. The board is also designed to be highly efficient, with a low standby power consumption and a high efficiency rating. With its robust design and reliable performance, the STEVAL-TLL010V1 is an ideal choice for controlling display backlights in consumer electronics.
- TypeParameter
- PackagingBulk
- Part StatusObsolete
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- Number of Outputs1
- Output Voltage27V
- Operating Supply Voltage18V
- Output Current20mA
- Min Input Voltage2.5V
- Max Input Voltage18V
- Utilized IC / PartSTLA02
- Supplied ContentsBoard(s)
- Evaluation KitYes
- Outputs and Type1, Non-Isolated
- REACH SVHCNo SVHC
- Radiation HardeningNo
- RoHS StatusROHS3 Compliant
- Lead FreeLead Free
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| STMicroelectronics | IC DAS 2CH MICROLESS POWERSSO36 | 2597 | BUY |


Product
Brand
Articles
Tools