web counter

Analog Devices ADP8860DBCB-EVALZLED Lighting Development Tools ADP8860DBCB Eval Brd

Analog Devices ADP8860DBCB-EVALZ Reference Design 1
Analog Devices ADP8860DBCB-EVALZ Reference Design 1
Analog Devices ADP8860DBCB-EVALZ Reference Design 1
Analog Devices ADP8860DBCB-EVALZ Reference Design 1

Applications:

Lighting >

Backlight LED Driver

End Products:

Consumer ElectronicsSmart PhoneLCD BacklightingCellular Phone

ECAD Model:

Description

The Analog Devices ADP8860DBCB-EVALZ is a daughterboard-WLCSP version for the ADP8860 Parallel Backlight Driver with ALS Evaluation Board. It is designed for consumer electronics applications and provides a complete solution for driving LED backlights in LCD displays. The board features a high-efficiency, low-noise, low-EMI, and low-ripple buck converter, which is capable of driving up to 8 LED strings with up to 20mA per string. It also includes an ambient light sensor (ALS) for automatic brightness control. The board is designed to be used with the ADP8860 evaluation board, which provides a graphical user interface (GUI) for configuring the board and monitoring the LED current. The board is RoHS compliant and is suitable for use in a wide range of consumer electronics applications.

Specifications

Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Analog Devices .
  • Type
    Parameter
  • Package / Case
    CSON
  • Product Depth (mm)
    2.5(mm)
  • Operating Temp Range
    -20C to 70C
  • Rad Hardened
    No
  • Usage Level
    Commercial grade
  • Screening Level
    Commercial
  • Product Length (mm)
    3.2(mm)
  • Product Height (mm)
    1.05(mm)
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices Inc.In a Pack of 5, Analog Devices ADP198ACPZ-R7, 1 Power Switch IC, High Side Switch 8-Pin, LFCSP903RFQ