Diodes Incorporated ZXSC310EVBOARD EVALUATION FOR ZXSC310E5TA
Description
Diodes Incorporated's ZXSC310EV-EV Evaluation Board is designed to provide a comprehensive white LED high-brightness solution for consumer electronics. This board is equipped with the ZXSC300 LED driver, which is capable of driving up to 8 strings of LEDs with a maximum current of 30mA per string. It also features a wide range of dimming options, including PWM, analog, and digital dimming. The board also includes a variety of protection features, such as over-temperature protection, over-voltage protection, and short-circuit protection. Additionally, the board is designed to be easy to use and configure, making it ideal for prototyping and testing.
Specifications
Diodes Incorporated technical specifications, attributes, parameters and parts with similar specifications to Diodes Incorporated .
- TypeParameter
- PackagingBulk
- Published2007
- Part StatusObsolete
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- Utilized IC / PartZXSC310
- Supplied ContentsBoard(s)
- Evaluation KitYes
- Outputs and Type1, Non-Isolated
- FeaturesProgrammable Output Current
- REACH SVHCNo SVHC
- RoHS StatusNon-RoHS Compliant
- Lead FreeLead Free
0 Similar Products Remaining
Technical Documents
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Analog Devices | RF Downconverter Mixer IC,2.7 V to 5.5 V, 400 MHz to 2.5 GHz, SOT-23-6 | 20000 | BUY |


Product
Brand
Articles
Tools