web counter

STMicroelectronics STEVAL-ILL020V1STMICROELECTRONICS STEVAL-ILL020V1. LED7706, LCD PANEL BACKLIGHT, DEMO BOARD

STMicroelectronics STEVAL-ILL020V1 Reference Design 1
STMicroelectronics STEVAL-ILL020V1 Reference Design 1
STMicroelectronics STEVAL-ILL020V1 Reference Design 1
STMicroelectronics STEVAL-ILL020V1 Reference Design 1

Applications:

Lighting >

Backlight LED Driver

End Products:

Consumer ElectronicsPersonal Digital AssistantLCD TVLCD MonitorGPS

ECAD Model:

Description

The STMicroelectronics STEVAL-ILL020V1 is a demonstration board designed to showcase the capabilities of the LED7706, a backlight controller for LCD panels. It is ideal for consumer electronics applications, such as TVs, monitors, and laptops. The board features a wide range of features, including a dimming range of 0.1% to 100%, a wide input voltage range of 4.5V to 40V, and a wide temperature range of -40°C to +85°C. It also features a wide range of protection features, such as over-voltage, over-temperature, and short-circuit protection. The board is also designed to be easy to use, with a simple user interface and a wide range of software tools.

Specifications

STMicroelectronics technical specifications, attributes, parameters and parts with similar specifications to STMicroelectronics .
  • Type
    Parameter
  • Mount
    Panel
  • Packaging
    Box
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Number of Outputs
    1
  • Operating Supply Voltage
    36V
  • Output Current
    30mA
  • Min Input Voltage
    4.5V
  • Max Input Voltage
    36V
  • Output Current per Channel
    30mA
  • Utilized IC / Part
    LED7706
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Outputs and Type
    6, Non-Isolated
  • Features
    Dimmable, Extra 5V Output
  • REACH SVHC
    No SVHC
  • Radiation Hardening
    No
  • RoHS Status
    Non-RoHS Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
ISSI, Integrated Silicon Solution IncAudio Amplifiers 3W Audio Power Amp10000RFQ