STMicroelectronics STEVAL-ILL021V1LED7707, LCD PANEL BACKLIGHT, DEMO BOARD
The STMicroelectronics STEVAL-ILL021V1 is a demonstration board designed to showcase the capabilities of the LED7707, a consumer electronics IC. The board is used to demonstrate the use of LCD panels with backlighting. It features a power supply circuit, a control circuit, and a display circuit. The power supply circuit provides the necessary power to the LED7707 IC, while the control circuit allows the user to adjust the brightness of the backlight. The display circuit consists of an LCD panel, a backlight LED, and a current-limiting resistor. The board also includes a USB connector for programming and debugging. The STEVAL-ILL021V1 is an ideal tool for evaluating the performance of the LED7707 IC and for developing applications that require LCD backlighting.
- TypeParameter
- MountPanel
- PackagingBox
- Part StatusObsolete
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- Number of Outputs1
- Operating Supply Voltage36V
- Output Current85mA
- Min Input Voltage4.5V
- Max Input Voltage36V
- Output Current per Channel85mA
- Utilized IC / PartLED7707
- Supplied ContentsBoard(s)
- Evaluation KitYes
- Outputs and Type6, Non-Isolated
- FeaturesDimmable, Extra 5V Output
- REACH SVHCNo SVHC
- Radiation HardeningNo
- RoHS StatusNon-RoHS Compliant
- Lead FreeContains Lead
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| NXP USA Inc. | NXP MC33813AE IC, CONTROL, 1 CYLINDER ENGINE, 48LQFP | 112 | BUY |


Product
Brand
Articles
Tools