ON Semiconductor NCS29001DGEVBNCS29001 Single Channel LED Driver Evaluation Board
Description
The ON Semiconductor NCS29001DGEVB-DGEVB is a low cost single channel LED driver evaluation board designed for lighting applications. It features a NCS29001DGEVB LED driver IC, which is capable of driving up to 1A of current with a wide range of dimming options. The board also includes a number of other features such as a power supply, a current sense resistor, and a temperature sensor. The board is designed to be used with a wide range of LED lighting applications, including automotive, industrial, and consumer lighting. It is also compatible with a variety of dimming protocols, including PWM, analog, and digital dimming. The board is easy to use and provides a great platform for testing and evaluating LED lighting solutions.
Specifications
ON Semiconductor technical specifications, attributes, parameters and parts with similar specifications to ON Semiconductor .
- TypeParameter
- PackagingBox
- Published2013
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- Operating Supply Voltage24V
- Output Current200mA
- Voltage - Output76V
- Output Current per Channel200mA
- Utilized IC / PartNCS29001
- Supplied ContentsBoard(s)
- Evaluation KitYes
- Outputs and Type1, Non-Isolated
- FeaturesDimmable
- RoHS StatusROHS3 Compliant
0 Similar Products Remaining
Technical Documents
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| EAO | EAO - 09.10290.01 - Slide Switch, SPDT-CO, On, 1K2 Series, 500 mA | 1088 | BUY |


Product
Brand
Articles
Tools