web counter

STMicroelectronics STEVAL-TLL012V1BOARD EVAL LED DRIVER STP4CMP

STMicroelectronics STEVAL-TLL012V1 Reference Design 1
STMicroelectronics STEVAL-TLL012V1 Reference Design 1
STMicroelectronics STEVAL-TLL012V1 Reference Design 1
STMicroelectronics STEVAL-TLL012V1 Reference Design 1

Applications:

Lighting >

Backlight LED Driver

End Products:

LightingLCD BacklightingVideo RGB Line Driver

ECAD Model:

Description

The STMicroelectronics STEVAL-TLL012V1 Demonstration Board is a lighting solution that uses the STP4CMP charge pump based 4-channel LED driver. This board is designed to provide a simple and easy way to evaluate the performance of the STP4CMP LED driver. It features four independent LED channels, each with its own current setting, allowing for a wide range of lighting applications. The board also includes a USB interface for easy connection to a PC, allowing for easy programming and monitoring of the LED driver. The board is also equipped with a power supply, allowing for easy connection to a power source. The STEVAL-TLL012V1 is an ideal solution for evaluating the performance of the STP4CMP LED driver and for creating custom lighting solutions.

Specifications

STMicroelectronics technical specifications, attributes, parameters and parts with similar specifications to STMicroelectronics .
  • Type
    Parameter
  • Packaging
    Bulk
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Utilized IC / Part
    STP4CMP
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Outputs and Type
    4, Non-Isolated
  • Radiation Hardening
    No
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Technical Documents