Littelfuse Inc. NANO²® 451 series fuses

Features and applications of NANO²® 451 series fuses

Surface mount technology was used to create Nano2® SMF fuses, which are extremely tiny overhead line square fuses that are perfect for secondary circuit overcurrent protection applications. This article will introduce its features and applications.

Applications

  • Medical
Associated Products

Part NumberDescriptionStockRFQ
37013150410FUSE BRD MNT 3.15A 250VAC RADIAL11040BUY
37201250411FUSE BRD MNT 125MA 250VAC RADIAL2533BUY
39511000440Fuse Subminiature Fast Acting 1A 125V Radial 8.5 X 8mm Bulk PSE/UL/cUL1718BUY
0263003.MXLFUSE BOARD MOUNT 3A 250VAC AXIAL11000BUY
026303.5MXLFUSE BOARD MNT 3.5A 250VAC AXIAL961BUY
025101.5HAT1LFUSE PICO FAST 15A 32V AXL0RFQ
38211250430Fuses with Leads (Through Hole) 250V IEC TL SL 1.25A TR5245BUY
37316300430Fuses with Leads (Through Hole) 250V UL FA SL 6.3A TR5177BUY
37305000430Fuses with Leads (Through Hole) 250V UL FA SL .500A TR5246BUY
38213150180Fuses with Leads (Through Hole) 250V IEC TL LL 3.15A TR5705BUY
39708000000FUSE BOARD MNT 800MA 125VAC RAD48BUY
39711500000FUSE BRD MNT 1.5A 125VAC RADIAL1400RFQ
38218000410FUSE BOARD MOUNT 8A 250VAC RAD1241BUY
37312500000FUSE BOARD MOUNT 2.5A 250VAC RAD364BUY
37301600430FUSE BRD MNT 160MA 250VAC RADIAL241BUY
0251.250PARLFUSE BOARD MNT 250MA 125VAC/VDC14BUY
047102.5NRT1LFuses with Leads (Through Hole) 125V 2.5A Time3050BUY
37301600410FUSE BRD MNT 160MA 250VAC RADIAL365BUY
0287035.LAutomotive Fuses ATOF 32V 35A Low-Current Nylon422BUY
0251010.NRT1JLFUSE BOARD MNT 10A 125VAC AXIAL22BUY
Technical Documents

Surface mount technology was used to create Nano2® SMF fuses, which are extremely tiny overhead line square fuses that are perfect for secondary circuit overcurrent protection applications.


Features


Tiny Size: At only 1.6mm x 0.8mm x 0.6mm, the NANO2® 451 series fuses are among the smallest surface-mount fuses on the market. Because to their small size, they are perfect for use in small electronic devices.

High Current Ratings: The NANO2® 451 series fuses offer relatively high current ratings, ranging from 500mA to 7A, despite their small size. This enables them to effectively defend against overcurrent for a variety of electronic parts and circuits.

Fast-Acting: When an overcurrent problem is identified, the NANO2® 451 series fuses are fast-acting, which means they can swiftly stop the flow of current. This helps shield delicate electronic parts and equipment from harm.

The NANO2® 451 series fuses are RoHS compliant, which means they don't contain any harmful substances like lead or mercury.

Large Temperature Range: Because the NANO2® 451 series fuses can function in a wide temperature range, from -55°C to 125°C, they can be used in a variety of settings and applications.

Compatible with High-Temperature Reflow Soldering: The NANO2® 451 series fuses can be assembled into electrical devices more easily since they are compatible with high-temperature reflow soldering techniques.

For overcurrent protection in a variety of electronic equipment and applications, the Littelfuse NANO2® 451 series fuses offer a flexible and dependable choice.

 


Applications

 

  • Mobile Devices

  • Medical Devices

  • Industrial electronics

  • Consumer Electronics

  • Automotive Electronics


All things considered, the NANO2® 451 series fuses are a flexible solution for overcurrent protection in a variety of electronic devices and applications, especially those that demand tiny size and high current ratings.


Frequently Asked Questions

What is the working temperature range of the NANO²® 451 series fuses from Littelfuse Inc.

The  NANO²® 451series fuses from Littelfuse Inc. can function in a wide temperature range, from -55°C to 125°C.

What is the voltage rating of the NANO²® 451 series fuses from Littelfuse Inc.

The Littelfuse Inc.  NANO²® 451series fuses have a 32V DC voltage rating.

What is the current rating range for the NANO²® 451series fuses from Littelfuse Inc.?

The Littelfuse Inc.  NANO²® 451 series fuses have a current rating range of 500mA to 7A.