web counter

Littelfuse Inc. NANO²® 451 series Fuses

Features and applications of Littelfuse Inc. NANO²® 451 series Fuses

Surface mount fuses from the Littelfuse NANO2® 451 series are a family created to guard electronic circuits from overcurrent and short circuit situations. These fuses are perfect for use in settings where space is limited because of their tiny footprint. This article introduce its features and applications.

Applications

  • Advanced driver assistance systems (ADAS)
  • Medical
Associated Products

Part NumberDescriptionStockRFQ
0154.250DRLFUSE BOARD MNT 250MA 125VAC/VDC820RFQ
0157.500DRTFUSE BOARD MNT 500MA 125VAC/VDC1442RFQ
80812000440FUSE BOARD MNT 2A 250VAC 450VDC415BUY
08851.25DRFUSE BOARD MNT 1.25A 500VDC SMT1014BUY
30313150421Fuses with Leads (Through Hole) 125V FA SL 3.15A TR3301RFQ
0203003.HFuse Subminiature Slow Blow Acting 3A 250V Radial 10.16 X 6.35 X 4.19mm Thermoplastic Bulk93BUY
0203.500HXGFUSE BOARD MNT 500MA 250VAC 2SMD88BUY
0154.400DRFUSE BOARD MNT 400MA 125VAC/VDC500BUY
0277010.MFUSE BOARD MOUNT 10A 125VAC/VDC37BUY
0253.125MFuses with Leads (Through Hole) 125V 3A FM10A Mil529BUY
0203002.HFuses with Leads (Through Hole) 250V 2A62BUY
0MAX060.XFUSE AUTO 60A 32VAC/VDC BLADE34BUY
0287020.UFUSE ATOF 32VDC NYLON 20A1152BUY
0287003.LFuse Blade 3A 32V Socket 19.1 X 12.3 X 5.1mm Polyamide 6632BUY
37004000430LITTELFUSE 37004000430FUSE, QUICK BLOW, TR5, 400MA42BUY
37016300430LITTELFUSE 37016300430FUSE, QUICK BLOW, TR5, 6.3A, 250VAC107BUY
0253005.MFuses with Leads (Through Hole) 125V 5A FM10A Mil263BUY
37400500410FUSE BOARD MOUNT 50MA 250VAC RAD745BUY
37400630410FUSE BOARD MOUNT 63MA 250VAC RAD709BUY
37003150410Fuse Subminiature Fast Acting 0.315A 250V Radial 8.5 X 8mm Bulk CCC/SEMKO/UL/VDE/cULus1479BUY
Technical Documents

Surface mount fuses from the Littelfuse NANO2® 451 series are a family created to guard electronic circuits from overcurrent and short circuit situations. These fuses are perfect for use in settings where space is limited because of their tiny footprint. Also, they react quickly, assisting in the defense of delicate electrical components. The NANO2® 451 series fuses are appropriate for use in a variety of applications, including consumer electronics, industrial equipment, medical devices, automotive electronics, and telecommunications equipment. They are offered in a wide range of current ratings. The company that makes these fuses, Littelfuse, is a leader in circuit protection and provides a wide range of goods and services for shielding electronic systems and circuits.

 

Features

 

High inrush current withstand capacity: Because of their ability to manage large inrush currents, NANO2® 451 series fuses are appropriate for use in a range of applications.

Fast-acting: The quick response time of these fuses helps shield delicate electronic components from harm.

Compact size: The NANO2® 451 series fuses are space-efficient due to their small footprints.

The Restriction of Hazardous Substances (RoHS) directive forbids the use of specific hazardous materials in electronic and electrical equipment. These fuses adhere to this guideline.

Current ratings are provided in a wide range, from 0.375A to 5A, making the NANO2® 451 series fuses suitable for a number of applications.

High temperature rating: These fuses can be utilized in high-temperature conditions thanks to their 125°C high temperature rating.

Reduced voltage drop: The NANO2® 451 series fuses offer a reduced voltage drop, which reduces power loss in the circuit.

The NANO2® 451 series fuses are an all-around dependable and adaptable option for safeguarding electronic circuits in a variety of applications.

 

Applications

 

  • Medical devices

  • Telecommunications

  • Industrial equipment

  • Consumer electronics

  • Automotive electronics

Overall, the NANO²® 451 series fuses are a versatile solution for protecting electronic circuits in a wide range of applications. These fuses can help to ensure the safe and reliable operation of electronic devices and equipment.


Frequently Asked Questions

What is the NANO2® 451 series fuses' highest voltage rating?

The answer is that these fuses can withstand a maximum voltage of 32V DC.

What are these fuses' recommended operating temperatures?

The operational temperature range of the NANO2® 451 series fuses is -55°C to 125°C.

Are these fuses comply with RoHS?

The Restriction of Hazardous Substances (RoHS) directive is complied with by these fuses.