web counter

Littelfuse Inc. NANO²® 453 series Fuses

Features and applications of Littelfuse Inc. NANO²® 453 series Fuses

Surface mount fuses like the Littelfuse Inc. NANO2® 453 Fuses offer dependable circuit protection in a variety of applications. These fuses are perfect for use in settings where space is at a premium because of their fast-acting quality, high interrupting rating, and low profile design. This article introduce its features and applications.

Applications

  • Advanced driver assistance systems (ADAS)
  • Factory automation & control
  • Lighting
Associated Products

Part NumberDescriptionStockRFQ
0154.250DRLFUSE BOARD MNT 250MA 125VAC/VDC820RFQ
0157.500DRTFUSE BOARD MNT 500MA 125VAC/VDC1442RFQ
80812000440FUSE BOARD MNT 2A 250VAC 450VDC415BUY
08851.25DRFUSE BOARD MNT 1.25A 500VDC SMT1014BUY
30313150421Fuses with Leads (Through Hole) 125V FA SL 3.15A TR3301RFQ
0203003.HFuse Subminiature Slow Blow Acting 3A 250V Radial 10.16 X 6.35 X 4.19mm Thermoplastic Bulk93BUY
0203.500HXGFUSE BOARD MNT 500MA 250VAC 2SMD88BUY
0154.400DRFUSE BOARD MNT 400MA 125VAC/VDC500BUY
0277010.MFUSE BOARD MOUNT 10A 125VAC/VDC37BUY
0253.125MFuses with Leads (Through Hole) 125V 3A FM10A Mil529BUY
0203002.HFuses with Leads (Through Hole) 250V 2A62BUY
0MAX060.XFUSE AUTO 60A 32VAC/VDC BLADE34BUY
0287020.UFUSE ATOF 32VDC NYLON 20A1152BUY
0287003.LFuse Blade 3A 32V Socket 19.1 X 12.3 X 5.1mm Polyamide 6632BUY
37004000430LITTELFUSE 37004000430FUSE, QUICK BLOW, TR5, 400MA42BUY
37016300430LITTELFUSE 37016300430FUSE, QUICK BLOW, TR5, 6.3A, 250VAC107BUY
0253005.MFuses with Leads (Through Hole) 125V 5A FM10A Mil263BUY
37400500410FUSE BOARD MOUNT 50MA 250VAC RAD745BUY
37400630410FUSE BOARD MOUNT 63MA 250VAC RAD709BUY
37003150410Fuse Subminiature Fast Acting 0.315A 250V Radial 8.5 X 8mm Bulk CCC/SEMKO/UL/VDE/cULus1479BUY
Technical Documents

Surface mount fuses like the Littelfuse Inc. NANO2® 453 Fuses offer dependable circuit protection in a variety of applications. These fuses are perfect for use in settings where space is at a premium because of their fast-acting quality, high interrupting rating, and low profile design. They are RoHS compliant and offered in a variety of current ratings to satisfy the demands of various applications. The NANO2® 453 fuses are frequently used in a variety of equipment applications, including automotive, consumer electronics, industrial controls, LED lighting, and telecom. For circuit protection, they are a well-liked option among designers and engineers seeking a flexible and dependable solution.

 

Features

 

Fast-acting: The NANO2® 453 fuses have the ability to instantly interrupt the circuit in the case of an overload or fault.

High interrupting rating: These fuses can securely break the circuit under high fault situations thanks to their high interrupting rating of up to 50A at 32VDC.

Low profile: These fuses can be used in compact circuit designs where space is at a premium because of their low profile of just 1.6mm.

The NANO2® 453 fuses are RoHS compliant, which means they don't contain any potentially harmful substances like lead, mercury, or cadmium.

Broad range of current ratings: These fuses come in current ratings ranging from 0.5A to 20A, giving designers a lot of options when choosing the right fuse for a given application.

The NANO2® 453 fuses are suited for use in a variety of operational environments thanks to their temperature rating of -55°C to +125°C.

The NANO2® 453 fuses are a well-liked option for circuit protection in a variety of applications because they provide a mix of fast-acting performance, high interrupting rating, low profile, and a wide range of current ratings.

 

Applications

 

  • Automotive

  • LED lighting

  • Industrial controls

  • Telecom equipment

  • Consumer electronics

Overall, the NANO²® 453 fuses are a versatile and reliable option for circuit protection in a wide range of applications across various industries.


Frequently Asked Questions

What is the NANO2® 453 fuses' highest voltage rating?

These fuses can withstand a voltage of up to 32VDC.

What is the NANO2® 453 fuses' bare minimum temperature rating?

These fuses are rated for temperatures as low as -55°C.

Can AC circuits use the NANO2® 453 fuses?

These fuses, however, are only intended for use in DC circuits.